EN
  • EN
  • DE

MAX8901BETA+TCAR

Part No MAX8901BETA+TCAR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707137-MAX8901BETA+TCAR
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8901BETA+TCAR CAD Model

Description

The MAX8901BETA+TCAR is a high-performance, low-noise linear regulator designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This compact and efficient component is specifically engineered to meet the stringent power requirements of portable and space-constrained electronic devices.

Key Features

  • Output Voltage: The MAX8901BETA+TCAR offers a stable and precise output voltage, making it ideal for sensitive applications where consistent power delivery is critical.
  • Low Dropout: With its low dropout performance, this regulator maintains regulation even when the supply voltage is very close to the output voltage, thereby improving efficiency and battery life in portable applications.
  • High PSRR: The Power Supply Rejection Ratio (PSRR) of this device is exceptionally high, which means it can effectively filter out fluctuations and noise from the power supply, ensuring a clean and stable voltage output.
  • Low Noise: It is designed to minimize output noise, a crucial feature for RF and precision analog circuits where noise can significantly impact performance.
  • Thermal Protection: The MAX8901BETA+TCAR is equipped with thermal overload protection to safeguard the device against excessive temperature and potential damage.
  • Package: The component is available in a compact package, making it suitable for high-density PCB layouts.

Applications

The MAX8901BETA+TCAR is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • RF and wireless communication systems
  • High-end audio equipment
  • Medical devices and instrumentation
  • Automotive electronics

Conclusion

In conclusion, the MAX8901BETA+TCAR from Maxim Integrated is a reliable and robust linear regulator that offers exceptional performance for applications requiring clean, stable, and efficient power delivery. Its low noise, high PSRR, and thermal protection features make it an excellent choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7981 $64.7886
14+ $8.8600 $124.0400
21+ $8.5828 $180.2388
28+ $8.3068 $232.5904
36+ $8.0296 $289.0656
49+ $7.1991 $352.7559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess