EN
  • EN
  • DE

AM29LV033C-70EI

Part No AM29LV033C-70EI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 32 Megabit (4 M x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143902-AM29LV033C-70EI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29LV033C-70EI CAD Model

Description

The AM29LV033C-70EI is a 32 Mbit (4M x 8-bit/2M x 16-bit) CMOS 3.0 Volt-only, simultaneous operation Flash memory device manufactured by Advanced Micro Devices (AMD). It is designed for high-density, non-volatile storage in embedded systems, offering concurrent read and write operations. This feature allows for reading data from one memory block while programming or erasing another, significantly improving system performance.

Applications:

  • Embedded Systems: Used for storing firmware, application code, and data in embedded systems requiring high-density storage.
  • Networking Equipment: Implemented in network devices such as routers and switches for storing boot code and configuration data.
  • Industrial Control Systems: Utilized in industrial automation equipment for storing program code and system parameters.
  • Telecommunications Equipment: Employed in telecommunications devices for storing firmware and user data.
  • Automotive Electronics: Integrated into automotive ECUs (Engine Control Units) for storing calibration data and software.

Features:

  • Single 3.0 Volt Operation: Operates on a single 3.0 volt power supply for low power consumption.
  • 32 Mbit Density: Provides 32 Mbit (4M x 8-bit/2M x 16-bit) of non-volatile storage.
  • Simultaneous Operation: Supports concurrent read and write operations for improved system performance.
  • Sector Erase: Offers sector erase functionality for efficient memory management and flexible updates.
  • Fast Access Time: Features a fast access time of 70 ns for quick data retrieval.

Benefits:

  • High-Density Storage: Provides a large storage capacity for complex applications and data-intensive tasks.
  • Enhanced Performance: Simultaneous operation allows for continuous system operation without interruption.
  • Efficient Memory Management: Sector erase capability enables flexible memory allocation and efficient updates.
  • Low Power Consumption: Single 3.0 volt operation reduces power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Ensures reliable and non-volatile storage for critical data.

Specifications:

The AM29LV033C-70EI features an access time of 70 ns and operates at a supply voltage of 3.0 volts. It supports sector erase with various sector sizes for flexible memory management. The device comes in a JEDEC standard package, such as a 48-pin TSOP or a 56-pin TSOP. It operates within a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environmental conditions. The standby current consumption is typically low, making it suitable for power-sensitive applications. The device includes features such as write protection and data retention for long-term data storage.

You May Also Be Interested in

Vishay
Need more? Email Us
Mini-Circuits
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
STMicroelectronics
Lowest to $1.4553
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess