EN
  • EN
  • DE

PIC16F18346-I/GZ

Part No PIC16F18346-I/GZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 20UQFN / PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-UQFN (4x4)
Base Product Number PIC16F18346
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1187696-PIC16F18346-I/GZ
Ultra Librarian 3D Model Ultra Librarian PIC16F18346-I/GZ CAD Model

Description

Microchip Technology's PIC16F18346-I/GZ Microcontroller

The PIC16F18346-I/GZ is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a rich feature set and high levels of integration. This particular model is housed in a compact UQFN package, making it suitable for space-constrained applications.

At the heart of the PIC16F18346-I/GZ is a high-performance RISC CPU, which operates at speeds of up to 32 MHz. It boasts an impressive array of on-board peripherals, including:

  • 35 I/O Pins: Ample pins for interfacing with sensors, actuators, and other components.
  • 12-bit ADC: With up to 28 channels, this analog-to-digital converter allows for precise measurement of analog signals.
  • 2 DACs: The two digital-to-analog converters enable the microcontroller to output analog voltages, useful for applications such as audio signal generation.
  • 5 PWM Channels: These channels provide hardware support for pulse-width modulation, essential for motor control and LED dimming.
  • 2 CCP & 2 ECCP Modules: Capture/Compare/PWM and Enhanced CCP modules expand the microcontroller's capabilities in timing and control tasks.
  • 4 Timers: Including 8-bit and 16-bit timers, they are crucial for scheduling tasks and measuring intervals.

With 28 KB of flash memory and 2 KB of RAM, the PIC16F18346-I/GZ offers ample space for program storage and efficient data handling. The microcontroller also supports I2C, SPI, and UART serial communication protocols, enabling easy connectivity with other microcontrollers, sensors, and peripheral devices.

Security and system reliability are enhanced with features like the Windowed Watchdog Timer and Brown-out Reset. The microcontroller operates within a wide voltage range of 2.3V to 5.5V, accommodating various power supply configurations.

Designed with power efficiency in mind, the PIC16F18346-I/GZ incorporates Power-Saving modes such as Idle and Doze, which help to reduce power consumption during periods of reduced operational activity. This makes it an excellent choice for battery-operated devices and other applications where energy conservation is a priority.

Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC16F18346-I/GZ microcontroller provides the performance, flexibility, and reliability needed to drive your innovation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3308 $51.9696
29+ $3.5535 $103.0515
44+ $3.4424 $151.4656
61+ $3.3314 $203.2154
78+ $3.2203 $251.1834
104+ $2.8872 $300.2688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,666 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess