EN
  • EN
  • DE

MAX1586AETM+T

Part No MAX1586AETM+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT 48-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 2.6 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFN (7x7)
Win Source Part Number 106307-MAX1586AETM+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1586AETM+T CAD Model

Description

Maxim Integrated MAX1586AETM+T Voltage Regulator

The MAX1586AETM+T, from Maxim Integrated, is a highly efficient, compact, dual-output, step-down voltage regulator that offers a versatile power management solution for a wide range of applications. Its small form factor and high level of integration make it an ideal choice for space-constrained devices such as portable electronics, handheld devices, and embedded systems.

Key Features:

  • High Efficiency: The device is designed to maximize power efficiency, which is critical for battery-operated devices, helping to extend their operational lifespan.
  • Dual Output: It provides two independent output voltages from a single input, simplifying the design of systems that require multiple regulated voltages.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific requirements of the application, providing flexibility in design.
  • Power-Saving Mode: Includes a power-saving mode that reduces quiescent current, further improving battery life in portable applications.
  • Thermal Protection: The MAX1586AETM+T is equipped with thermal protection features to safeguard the device and the system it powers from overheating.
  • Small Footprint: The device comes in a compact 48-pin thin QFN package, which is ideal for designs where board space is at a premium.

Applications:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Devices
  • Other Battery-Powered Devices

The MAX1586AETM+T delivers a robust power management solution that combines high efficiency, flexibility, and advanced features in a small package. Its dual-output capability and adjustable voltage options enable designers to streamline their power supply designs, reducing the number of external components required and minimizing overall system size and complexity. Maxim Integrated's commitment to quality ensures that the MAX1586AETM+T meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess