The PIC32MZ1024EFH100-I/PF is a high-performance microcontroller (MCU) from Microchip Technology, designed for advanced applications that require substantial data processing capabilities. This 32-bit MCU, part of the PIC32MZ EF series, is equipped with a MIPS M-Class core that operates at up to 200 MHz, providing the computational power necessary to support complex tasks in embedded systems.
Key Features
- CPU Core: MIPS M-Class processor core with DSP and FPU instructions, capable of 330 DMIPS and 3.28 CoreMarks/MHz.
- Memory: 1024KB of dual-panel Flash memory and 512KB of RAM, allowing for efficient program execution and data storage.
- Connectivity: Integrated with a variety of communication peripherals, including Ethernet, CAN, USB, UART, I2C, and SPI interfaces for versatile connectivity options.
- Digital Peripherals: Features a rich set of digital peripherals such as PWM channels, timers, and output compare units, enabling precise control in embedded applications.
- Analog Features: Comes with high-resolution Analog-to-Digital Converters (ADCs), Digital-to-Analog Converters (DACs), and analog comparators to handle complex analog signals.
- Package: Available in a 100-pin TQFP package, providing a compact footprint for space-constrained applications.
- Operating Voltage: Operates within a range of 2.2V to 3.6V, making it suitable for low-power designs.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation in harsh environments.
Applications
The PIC32MZ1024EFH100-I/PF is ideal for a wide array of applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, medical devices, and consumer electronics. Its rich feature set and high processing power make it particularly well-suited for applications that require significant data processing, connectivity, and real-time control.
Development Support
Microchip Technology provides extensive support for development with the PIC32MZ1024EFH100-I/PF, including software libraries, development boards, and the MPLAB X Integrated Development Environment (IDE). This support helps to accelerate the development process and bring products to market faster.