EN
  • EN
  • DE

R3768-S

Part No R3768-S
Manufacturer Bourns Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1343+
Reference case SOP8
Manufacturer Bourns Inc.
Manufacturer Homepage www.bourns.com
Win Source Part Number 755861-R3768-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3768-S CAD Model

Description

The R3768-S is a Gas Discharge Tube (GDT) surge arrester manufactured by Bourns, Inc. This component is designed to protect sensitive electronic equipment from voltage surges caused by lightning strikes, power surges, and electrostatic discharge (ESD). It is commonly used in telecommunications equipment, power supplies, and data lines.

Applications:

  • Telecommunications Equipment: Protects telephone lines, modems, and network interfaces.
  • Power Supplies: Safeguards power supply circuits from voltage transients.
  • Data Lines: Provides surge protection for data communication lines such as RS-485.
  • Security Systems: Protects alarm systems and surveillance equipment from power surges.
  • Industrial Equipment: Guards sensitive control circuits in industrial machinery.

Features:

  • High Surge Current Capacity: Able to withstand large surge currents without failure.
  • Low Capacitance: Minimizes signal distortion in high-frequency applications.
  • Fast Response Time: Quickly clamps voltage surges to protect downstream circuitry.
  • Compact Size: Allows for easy integration into space-constrained designs.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Enhanced Equipment Protection: Prevents damage to sensitive electronics from voltage surges.
  • Improved System Reliability: Reduces the risk of downtime and equipment failure.
  • Long Service Life: Designed for long-term protection against transient voltages.
  • Easy Integration: Compact size and standard package make it easy to incorporate into existing designs.
  • Cost-Effective Solution: Provides a cost-efficient way to protect valuable electronic assets.

The R3768-S GDT operates by creating a low-impedance path to ground when a voltage surge occurs. The gas within the tube ionizes, allowing the surge current to be safely diverted away from the protected circuit. Key specifications include the DC breakdown voltage, impulse breakdown voltage, and surge current rating. The DC breakdown voltage is the voltage at which the GDT begins to conduct in a DC environment, while the impulse breakdown voltage is the voltage at which it conducts during a surge event. The surge current rating indicates the maximum current the GDT can safely handle. Careful consideration of these specifications is essential for selecting the appropriate GDT for a specific application.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess