EN
  • EN
  • DE

SN74AHC595PW

Part No SN74AHC595PW
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 8-BIT SHIFT REGISTERS WITH 3-STATE OUTPUT REGISTERS | IC SHIFT REGISTER 8BIT 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74AHC595
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1253562-SN74AHC595PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN74AHC595PW CAD Model

Description

The SN74AHC595PW is a high-performance, 8-bit shift registers with output latches designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the AHC family, which is known for its low power consumption and high-speed operation. The SN74AHC595PW is particularly useful in a wide range of digital applications where it is necessary to convert serial data into parallel output formats.

Key Features

  • 8-Bit Serial-In, Parallel-Out Shift: The SN74AHC595PW allows for efficient conversion of serial input data to parallel output data, enabling the expansion of data lines without adding more microcontroller pins.
  • Operating Voltage: It operates over a wide voltage range of 2 V to 5.5 V, making it compatible with various logic levels and suitable for interfacing with both 3.3V and 5V systems.
  • Shift Register Clock Frequency: The device supports a maximum shift register clock frequency of 100 MHz, ensuring rapid data processing for high-speed applications.
  • Output Drive Capability: The IC can drive up to 8 mA at 5 V, allowing it to power LEDs and other low-power devices directly.
  • Low Power Consumption: With its advanced CMOS technology, the SN74AHC595PW ensures minimal power usage, which is critical for battery-operated and power-sensitive applications.

Applications

The versatility of the SN74AHC595PW makes it ideal for a broad range of applications, including:

  • LED displays and LED matrix management
  • Digital signal processing
  • Data acquisition systems
  • Communication systems
  • Industrial control systems
  • Expandable I/O interfaces

Package Information

The SN74AHC595PW is available in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, which provides a compact footprint suitable for space-constrained applications. The package is also designed for optimal thermal performance and reliability.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHC595PW is no exception. The device is rigorously tested to meet high standards of performance and reliability, ensuring it meets the needs of even the most demanding applications.

You May Also Be Interested in

National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1976 $50.3880
545+ $0.1851 $100.8795
840+ $0.1789 $150.2760
1,205+ $0.1664 $200.5120
1,565+ $0.1601 $250.5565
1,950+ $0.1539 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,284 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess