EN
  • EN
  • DE

PIC16F18323-I/SL

Part No PIC16F18323-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Number of I/O 12
Family Name PIC16F18323
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 57
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845093-PIC16F18323-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F18323-I/SL CAD Model

Description

Microchip Technology PIC16F18323-I/SL Microcontroller

The PIC16F18323-I/SL is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to offer an optimal balance between performance, power efficiency, and peripheral integration for a wide range of applications. This MCU is part of Microchip's Enhanced Mid-range Core product line and comes in a compact 14-pin SOIC package, making it suitable for space-constrained applications.

At the heart of the PIC16F18323-I/SL lies a high-performance RISC CPU with a clock speed of up to 32 MHz, providing the computational power needed for complex tasks. The device features 3.5 KB of flash memory and 256 bytes of RAM, ample space for storing application code and data. Additionally, it includes 128 bytes of EEPROM, which is ideal for non-volatile storage of configuration parameters or small amounts of data that must be preserved between power cycles.

One of the standout features of the PIC16F18323-I/SL is its versatile set of integrated peripherals. It includes an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), which facilitates serial communication with other microcontrollers or peripheral devices. Moreover, it boasts two PWM modules, a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for accurate analog signal measurement, and a host of other peripherals such as SPI and I2C for interfacing with sensors, displays, and other digital components.

The device also supports various power-saving modes, making it suitable for battery-powered or energy-sensitive applications. Its operating voltage ranges from 2.3V to 5.5V, allowing for flexibility in power supply design. The PIC16F18323-I/SL also includes various safety and reliability features, such as Power-on Reset (POR), Brown-out Reset (BOR), and a Watchdog Timer (WDT) to ensure stable operation under varying conditions.

For developers, Microchip offers comprehensive support in the form of development tools, software libraries, and documentation. The MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC) simplify the programming and configuration process, enabling rapid development and prototyping.

In summary, the PIC16F18323-I/SL from Microchip Technology is a robust and feature-rich microcontroller that is ideal for a wide range of applications, from industrial control systems to consumer electronics. Its extensive peripheral set, low-power capabilities, and development support make it a go-to choice for engineers and hobbyists alike.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2084 $54.3780
105+ $0.9915 $104.1075
160+ $0.9605 $153.6800
220+ $0.9295 $204.4900
280+ $0.8986 $251.6080
375+ $0.8056 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess