EN
  • EN
  • DE

PIC16F1825-E/ST

Part No PIC16F1825-E/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ mTouch™ 16F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F1825
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655238-PIC16F1825-E/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F1825-E/ST CAD Model

Description

Microchip Technology PIC16F1825-E/ST Microcontroller

The PIC16F1825-E/ST from Microchip Technology is a high-performance, 8-bit microcontroller packed with advanced features and capabilities for a wide range of embedded applications. This microcontroller is part of the PIC16F family, known for its reliability, versatility, and ease of use. It is particularly suitable for automation, consumer electronics, automotive industries, and more.

At the core of the PIC16F1825-E/ST is a precision 16 MHz internal oscillator, providing the necessary clock speed for responsive operations without the need for external clock components. It boasts a flash memory size of 7KB, which is ample for complex programs and a RAM size of 256 bytes, ensuring smooth data processing and multitasking.

The device operates within a voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard applications. Its low-power consumption modes are ideal for battery-operated devices, significantly extending operational life without compromising performance.

The PIC16F1825-E/ST is equipped with a variety of peripherals that enhance its functionality. It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing it to easily interface with analog sensors and transducers. It also features two PWM modules, which are essential for controlling motors and other devices requiring precise pulse width modulation.

Communication with other devices is facilitated by its Universal Synchronous Asynchronous Receiver Transmitter (USART), I2C, and SPI serial interfaces. This connectivity allows for easy data exchange and integration into larger systems. Additionally, the microcontroller comes with Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels, which significantly improves the efficiency of the code execution.

The PIC16F1825-E/ST is available in a TSSOP-14 package, providing a compact footprint for space-constrained applications. With its extended temperature range, robust feature set, and Microchip's reputation for quality, this microcontroller is a reliable choice for your next project.

For ease of development, Microchip offers comprehensive support including development tools, software libraries, and a strong community of developers and experts. Whether you're a seasoned engineer or a hobbyist, the PIC16F1825-E/ST provides the performance and flexibility needed to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5614 $51.2280
48+ $2.1017 $100.8816
74+ $2.0360 $150.6640
102+ $1.9704 $200.9808
132+ $1.9047 $251.4204
176+ $1.7076 $300.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,393 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess