Products specifications Report Issue?

Category Switches - Pushbutton Switches
Mfr Switchcraft Inc.
Series EP900
Package Bulk
Product Status Active
Mounting Type Free Hanging
Type Standard
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 250mA (DC)
Voltage Rating - DC 28 V
Actuator Type Round, Button
Actuator Marking No Marking
Color - Actuator/Cap Red
Termination Style Solder Lug
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 122464-EP903
Ultra Librarian 3D Model Ultra Librarian EP903 CAD Model

Description

EP903

The EP903 is an advanced electronic component tailored for high-precision applications. This product stands out for its adaptability and precision engineering, making it a preferred choice in various sectors.

  • Precision measurement equipment
  • Aerospace systems
  • Medical device manufacturing

Features and Benefits

  • High precision output for critical applications
  • Compact design for space-constrained environments
  • Exceptional thermal stability

The EP903's design focuses on enhancing user performance, reducing operational risks, and fostering innovation in engineering.

You May Also Be Interested in

E-SWITCH
SWITCH PUSH SPDT 0.4VA 20V
Need more? Email Us
ECAD model for 700ASP7B10M1RE
Schurter Inc.
SWITCH PUSH SPST-NO 125MA 48V
Need more? Email Us
ECAD model for 1241.1113.7097
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Need more? Email Us
ECAD model for EP11S2D1CBE
C&K Components
SWITCH PUSH DPDT 0.2A 30V
Need more? Email Us
ECAD model for PN22LESA03QE
NKK Switches
STD SIZE PUSHBUTTON/NONILLUMINAT
Need more? Email Us
ECAD model for YB215CWSPW01-5C-HB-001
Apem Inc.
SWITCH PUSHBUTTON SPST 4A 12V
Need more? Email Us
ECAD model for IPR1FAD2
E-SWITCH
SWITCH PUSH DPDT 0.1A 30V
Need more? Email Us
ECAD model for TL2201EEXA
Bulgin
SWITCH PUSH SPST-NO 0.05A 24V
Need more? Email Us
ECAD model for MPI002/28/D5
NKK Switches
STD SIZE PUSHBUTTON/NONILLUMINAT
Need more? Email Us
ECAD model for YB215CWSPW01-5C-HB-002

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention