EN
  • EN
  • DE

LM3S5P36-IQR80-C5T

Part No LM3S5P36-IQR80-C5T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 33
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 24K x 8
Supply Voltage 1.08V ~ 1.32V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number LM3S5P36
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 1199395-LM3S5P36-IQR80-C5T
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S5P36-IQR80-C5T CAD Model

Description

Introducing the LM3S5P36-IQR80-C5T Microcontroller from Texas Instruments

The LM3S5P36-IQR80-C5T is a high-performance microcontroller unit (MCU) designed and manufactured by the renowned Texas Instruments. This powerful MCU is part of the Stellaris® LM3S series, which is well known for its robust performance and flexibility. It is specifically engineered to cater to the demanding requirements of embedded applications in industrial, automotive, and consumer electronics sectors.

Key Features of LM3S5P36-IQR80-C5T

  • Core: At the heart of the LM3S5P36-IQR80-C5T is an ARM® Cortex™-M3 processor, which operates at speeds up to 80 MHz. The Cortex-M3 core is recognized for its exceptional interrupt handling, reduced power consumption, and enhanced control features.
  • Memory: The device comes equipped with a generous memory capacity, including 256KB of Flash memory and 64KB of SRAM, ensuring ample space for complex programs and real-time data processing.
  • I/O and Peripherals: A wide range of peripherals is integrated into the MCU, such as multiple serial communication interfaces (UART, SPI, I2C), USB 2.0 Full Speed, CAN, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs). Additionally, it offers a variety of timers and GPIOs for extensive interface options.
  • Power Management: The LM3S5P36-IQR80-C5T incorporates advanced power management features that support a variety of low-power modes, making it an excellent choice for battery-powered applications.
  • Operating Conditions: This MCU is designed to perform reliably in a wide temperature range, typically from -40°C to +85°C, ensuring consistent operation in challenging environmental conditions.
  • Packaging: The compact QFP (Quad Flat Package) with 64 pins allows for a minimal footprint on the PCB, which is crucial for space-constrained applications.

With its robust set of features and capabilities, the LM3S5P36-IQR80-C5T is well-suited for a variety of applications, including industrial control systems, automotive electronics, network appliances, and portable medical devices. Designers and engineers can leverage the versatility of this MCU to create sophisticated systems that require real-time control, connectivity, and low-power operation.

By choosing the LM3S5P36-IQR80-C5T for your next project, you are selecting a product from Texas Instruments that is synonymous with quality, performance, and dependability. Whether you're developing a new innovative product or upgrading an existing system, this MCU provides the computational power and flexibility needed to meet the challenges of today's dynamic technology landscape.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5635 $50.2540
10+ $10.3086 $103.0860
16+ $9.9864 $159.7824
21+ $9.6643 $202.9503
27+ $9.3421 $252.2367
36+ $8.3757 $301.5252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess