EN
  • EN
  • DE

SPC5566MVR132R

Part No SPC5566MVR132R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 416PBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Core Processor e200z6
Data Bus Width 32-Bit
Speed 132MHz
Connectivity CANbus, EBI/EMI, Ethernet, SCI, SPI
Peripherals DMA, POR, PWM, WDT
The number of I/O 256
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.35V ~ 1.65V
Data Converters A/D 40x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Family Part Number PC5566
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 758724-SPC5566MVR132R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5566MVR132R CAD Model

Description

The NXP SPC5566MVR132R is a powerful and versatile microcontroller designed for automotive applications. It is part of NXP's SPC5 family of 32-bit Power Architecture microcontrollers, which are engineered to meet the stringent requirements of vehicle electronics. This particular model is well-suited for a wide range of applications, including engine management, transmission control, chassis control, and safety systems.

The SPC5566MVR132R is built on a 32-bit Power Architecture core, which operates at a frequency of up to 132 MHz. This provides the computational power necessary to handle complex algorithms and control tasks in real-time. With its advanced architecture, this microcontroller offers a balanced combination of performance and power efficiency, making it an ideal choice for energy-conscious automotive designs.

Memory resources on the SPC5566MVR132R include 1 MB of flash memory and 64 KB of RAM, providing ample space for application code and data storage. The flash memory features Error Correction Code (ECC) to ensure data integrity, a crucial aspect for safety-critical automotive systems. The inclusion of a Memory Protection Unit (MPU) enhances system reliability by preventing unauthorized memory access.

For connectivity, this microcontroller offers a rich set of peripherals. It includes multiple CAN interfaces for networking, USARTs for serial communication, and a variety of other interfaces such as SPI, I2C, and ADCs. These interfaces enable the SPC5566MVR132R to connect with other components in a vehicle's electronic system, facilitating data exchange and peripheral control.

The NXP SPC5566MVR132R is designed with robustness in mind, featuring a wide operating temperature range and compliance with automotive-grade qualification standards. It is packaged in a 176-pin LQFP (Low-profile Quad Flat Package), which is both space-efficient and suitable for high-density PCB designs.

In summary, the SPC5566MVR132R microcontroller is a highly capable component for automotive electronics, offering the necessary performance, memory, and peripheral set for demanding applications, all while maintaining the reliability expected in the automotive industry.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $429.0000 $429.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess