Products specifications Report Issue?

Manufacturer Pulse
Category Transformers
Family Pulse Transformers
Win Source Part Number 195195-T1022NL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1022NL CAD Model

Description

The T1022NL is a surface mount Ethernet pulse transformer manufactured by Pulse Electronics. It is designed to provide electrical isolation and common-mode noise filtering for Ethernet applications, typically supporting 10/100Base-T standards. This component protects Ethernet PHY chips from voltage transients and noise originating from the network cable, ensuring reliable data transmission.

Applications

  • Ethernet Network Interface Cards (NICs): Used in desktop and embedded system NICs for electrical isolation and signal conditioning.
  • Routers and Switches: Employed in networking equipment to provide isolation between ports, enhancing network stability and preventing ground loops.
  • Embedded Systems with Ethernet Connectivity: Integrated into various embedded devices requiring Ethernet communication, such as industrial controllers and IoT devices.
  • Power over Ethernet (PoE) Devices: Suitable for PoE applications where isolation is critical for both data and power transmission.
  • Industrial Ethernet Equipment: Deployed in industrial environments demanding robust and reliable Ethernet communication.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards, reducing manufacturing costs and improving reliability.
  • High Isolation Voltage: Offers a high level of electrical isolation to protect connected devices from voltage surges and ground potential differences.
  • Effective Common Mode Noise Rejection: Suppresses common-mode noise, enhancing signal integrity and reducing data errors.
  • Compact Footprint: Small form factor optimized for space-constrained applications.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) directives for environmental compliance.

Benefits

  • Improved Signal Integrity: Enhances the quality and reliability of Ethernet signals, minimizing data loss and transmission errors.
  • Enhanced Electrical Protection: Protects connected equipment from voltage spikes and ground loops, preventing damage and ensuring safety.
  • Reduced Noise Interference: Minimizes the impact of external noise sources on network performance, maintaining stable and consistent operation.
  • Simplified Manufacturing: Surface mount design simplifies the assembly process, reducing manufacturing time and costs.
  • Increased System Reliability: Contributes to the overall robustness and longevity of Ethernet-based systems.

Additional Details

The T1022NL is designed to meet or exceed IEEE 802.3 standards for Ethernet pulse transformers. It typically features a ferrite core for optimal performance and is constructed with tightly controlled winding parameters to achieve precise impedance matching and isolation characteristics. Key electrical specifications include insertion loss, return loss, and crosstalk, all of which are carefully optimized for Ethernet applications. It's often paired with Ethernet PHY chips from leading manufacturers. The operating temperature range is typically wide enough to accommodate industrial applications. The package is designed to withstand standard reflow soldering processes during PCB assembly.

You May Also Be Interested in

Pulse
Need more? Email Us
ECAD model for T1601NL
Pulse
XFRMR 4PORT 1:1.36CT 1.2MH SMD / 1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:1.36CT Transmitter, 1:1CT Receiver Surface Mount
Need more? Email Us
ECAD model for T1129NL
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
ECAD model for TG110-E050N5RL
Pulse
XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT / 1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1CT:2 Receiver Surface Mount
Lowest to $9.6527
ECAD model for T1124NLT
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
ECAD model for HM42-30001LFTR
Pulse
TRANSFORMER TELECOM DUAL T1/E1 / 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1.15CT Surface Mount
Lowest to $9.7441
ECAD model for PE-65870NL
Others
Lowest to $0.7897
ECAD model for G2436CG
Pulse
XFRMR OCTAL 1:2.42 1.2MH SMD / 1.2mH T1/E1 (Octal) Pulse Transformer 1:2.42 Surface Mount
Need more? Email Us
ECAD model for TX1474NL
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
ECAD model for TG111-E212NWRL

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention