Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Receiver
Protocol RS232
Number of Drivers/Receivers 0/4
Receiver Hysteresis 250mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package SOEIAJ-14
Win Source Part Number 113365-MC1489M
Ultra Librarian 3D Model Ultra Librarian MC1489M CAD Model

Description

The ON Semiconductor MC1489M is a monolithic quadruple line receiver designed to interface data terminal equipment with data communications equipment in conformance with the specifications of EIA Standard No. RS-232C. This device is constructed using high-performance silicon gate technology, which provides reliable operation and enhanced signal integrity in challenging environments.

Key Features

  • Quad Line Receivers: Four independent line receivers in one package allow for compact and efficient designs.
  • Compatibility: Meets the requirements of EIA Standard RS-232C, ensuring compatibility with a wide range of communication standards.
  • Supply Voltage Range: Operates from a single 5V supply, which is typical for standard digital systems, reducing the need for additional power supplies.
  • Input Resistance: 3kΩ to 7kΩ, which is sufficient for high input impedance applications.
  • Input Signal Range: Designed to handle ±30V input signals, offering robust performance against line voltage fluctuations.
  • Strobe Capability: Each receiver can be disabled by a high level at the strobe input, allowing users to control the operation dynamically.

Applications

The MC1489M is suitable for use in a variety of applications that require RS-232C level communication, such as:

  • Telecommunications systems
  • Data acquisition systems
  • Serial data communication
  • Terminal interfaces
  • Modems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MC1489M line receiver is no exception, offering dependable performance even under stringent conditions. Its robust design ensures that it is well-suited for industrial applications that may encounter higher levels of electrical noise or temperature variations.

Package Information

The MC1489M comes in a 14-lead PDIP package, which is easy to integrate into a variety of circuit boards. The package is designed for through-hole mounting, which is favored for applications requiring strong physical mounting and ease of replacement or repair.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
Need more? Email Us
ECAD model for SN65LVDM051D
Maxim Integrated
IC TRANSCEIVER 4/0 16TSSOP
Need more? Email Us
ECAD model for MAX3043CUE+
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $16.2986
ECAD model for AMIS42670ICAH2G
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $3.1293
ECAD model for ISL32435EIUZ-T7A
Microchip Technology
IC TRANSCEIVER FULL 1/1 48SSOP
Lowest to $8.2106
ECAD model for KSZ8721SL-TR
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SOIC
Need more? Email Us
ECAD model for MAX3223ECDW
Texas Instruments
IC TRANSCEIVER 2/0 8SOIC
Need more? Email Us
ECAD model for SN75LVDS9638D
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $1.7929
ECAD model for MCP2544WFD-H/SN
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $2.4593
ECAD model for ISL32601EFUZ-T7A

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention