EN
  • EN
  • DE

STGB10NB40LZT4

Part No STGB10NB40LZT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description N-CHANNEL CLAMPED 20A - D2PAK INTERNALLY CLAMPED PowerMESH IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series PowerMESH
Packaging Reel - TR
Voltage - Collector Emitter Breakdown (Maximum) 440V
Current - Collector (Ic) (Maximum) 20A
Current - Collector Pulsed (Icm) 40A
Vce(on) (Maximum) @ Vge, Ic 1.8V @ 4.5V, 10A
Power - Max 150W
Switching Energy 2.4mJ (on), 5mJ (off)
Input Type Standard
Gate Charge 28nC
Td (on/off) @ 25°C 1.3μs/8μs
Test Condition 328V, 10A, 1 kOhm, 5V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK
Win Source Part Number 1261002-STGB10NB40LZT4
Manufacturer Homepage www.st.com
Family Name STGB10NB40LZ
Introduction Date August 07, 2003
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGB10NB40LZT4 CAD Model

Description

STGB10NB40LZT4 - IGBT from STMicroelectronics

The STGB10NB40LZT4 is a high-performance insulated gate bipolar transistor (IGBT) designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This IGBT is tailored for efficient and reliable performance in a wide range of power switching applications. It is particularly well-suited for high-speed switching applications due to its fast switching speed and low conduction losses.

The STGB10NB40LZT4 features a maximum collector-emitter voltage (V<sub>CE) of 400V and a continuous collector current (I<sub>C) rating of 10A at 25°C. Its low on-state voltage drop (V<sub>CE(sat)) helps in reducing the power dissipation during operation, thereby enhancing the overall efficiency of the system it is used in.

This IGBT integrates STMicroelectronics' advanced trench gate field-stop technology, which provides an optimized trade-off between switching performance and on-state behavior. This technology allows for a reduction in total switching energy (E<sub>off + E<sub>on) and minimizes the turn-off energy (E<sub>off), making the STGB10NB40LZT4 an excellent choice for resonant or soft-switching applications.

Furthermore, the STGB10NB40LZT4 is housed in a D2PAK package, which is known for its compact size and excellent thermal performance. This package design enables efficient heat dissipation and allows for higher power density designs. The device also features a co-packaged freewheeling diode, which provides additional protection against reverse voltage transients and enhances the reliability of the application.

Designed with robustness in mind, the STGB10NB40LZT4 is capable of withstanding harsh operating conditions and is characterized by its high ruggedness and exceptional reliability. It is a perfect choice for applications such as motor drives, uninterruptible power supplies (UPS), power factor correction (PFC) circuits, induction heating, and other high-frequency converters.

In summary, the STGB10NB40LZT4 from STMicroelectronics is a state-of-the-art IGBT that offers a combination of fast switching, high efficiency, and robust performance, making it an ideal component for designers looking to optimize their power management solutions.

You May Also Be Interested in

IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess