The PIC16F1716T-I/MV is a powerful member of Microchip Technology's extensive family of microcontrollers, designed to deliver a perfect blend of performance, power efficiency, and peripheral integration for a wide range of applications. This microcontroller is particularly well-suited for operation in environments where space is at a premium and low power consumption is crucial, thanks to its compact 28-pin UQFN package and its versatile power management options.
Built on a high-performance RISC CPU architecture, the PIC16F1716T-I/MV boasts a rich set of features that include:
- Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels.
- Flash Program Memory: 14KB (8K x 14) that allows for efficient code storage and in-circuit updates.
- RAM: 1KB, providing ample space for variable storage.
- Data EEPROM: 256 Bytes, ideal for storing non-volatile data.
- 32 MHz Internal Oscillator: Eliminates the need for an external clock source, simplifying design and reducing component count.
- Extensive Peripheral Set: Includes a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), two comparators, a 5-bit Digital-to-Analog Converter (DAC), Capture/Compare/PWM (CCP) modules, and Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication.
- Integrated Temperature Sensor: Enables monitoring of system temperature without additional hardware.
- Comprehensive Serial Communication: With I2C, SPI, and EUSART interfaces, this microcontroller allows for flexible communication with peripheral devices.
- Low Power Consumption: Features such as Power-saving Sleep mode, Idle mode, and Doze mode help to minimize power requirements during operation.
- Operating Voltage Range: 1.8V to 5.5V, which allows for use in various power environments.
The PIC16F1716T-I/MV operates over an extended temperature range and is ideal for industrial, automotive, and consumer applications where reliable operation under diverse conditions is a necessity. Its robust set of integrated features and its programmability make it a versatile choice for designers looking to create compact, energy-efficient, and powerful embedded systems.