EN
  • EN
  • DE

AD676AD

Part No AD676AD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit 100 kSPS Sampling ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage ±12V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 28-CDIP (0.605", 15.37mm)
Manufacturer Package 28-CDIP
Win Source Part Number 1136808-AD676AD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD676
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD676AD CAD Model

Description

The AD676AD from Analog Devices Inc. is a high-performance, 16-bit analog-to-digital converter (ADC) that boasts a remarkable combination of speed and precision, making it an ideal choice for a wide range of applications, including medical imaging, instrumentation, and data acquisition systems. Designed to meet the demanding requirements of sophisticated electronic equipment, the AD676AD ensures accurate and reliable digital representation of analog signals.

Key Features

  • Resolution: 16-bit resolution provides high precision for demanding applications.
  • Conversion Rate: Fast conversion rate allows for real-time data processing and analysis.
  • Input Range: The ADC accepts a wide input range, accommodating various signal amplitudes.
  • Interface: Easy-to-use digital interface ensures seamless integration with microprocessors and digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, it offers an efficient operation to extend system battery life.
  • On-Chip Sample-and-Hold: The integrated sample-and-hold circuit simplifies system design and enhances overall performance.

Performance and Quality

The AD676AD delivers exceptional accuracy and noise performance due to its advanced design and manufacturing processes. With its robust architecture, it maintains consistent performance over a wide range of temperatures and power supply variations, ensuring that the device can be deployed in environments with stringent requirements.

Applications

With its combination of speed, precision, and reliability, the AD676AD is well-suited for high-end applications that require accurate digital representations of analog signals. These include:

  • Medical Imaging Systems
  • Professional Instrumentation
  • High-resolution Data Acquisition
  • Industrial Process Control
  • Scientific Analysis Equipment

Product Availability

The AD676AD is available in a robust, industry-standard package that ensures compatibility with a wide range of hardware designs. Analog Devices Inc. provides comprehensive technical support and documentation, making the integration of the AD676AD into your system as straightforward as possible.

For more detailed specifications and application notes, visit the Analog Devices Inc. website or contact their customer support team. Equip your high-performance systems with the precision and speed of the AD676AD, and experience the difference in quality and reliability that Analog Devices Inc. brings to the table.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess