EN
  • EN
  • DE

SN74LVCH16652ADGVR

Part No SN74LVCH16652ADGVR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description SN74LVCH16652A 16-Bit Bus Transceiver and Register with 3-State Outputs | IC TXRX NON-INVERT 3.6V 56TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Transceiver, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 56-TFSOP
Supplier Device Package 56-TVSOP
Family Part Number 74LVCH16652
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255821-SN74LVCH16652ADGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16652ADGVR CAD Model

Description

The SN74LVCH16652ADGVR from Texas Instruments is a high-performance, 16-bit bus transceiver and register designed for use in a variety of digital applications. This device is part of the LVCH family, which means it operates with a very low voltage and offers high-speed performance with low power consumption.

Key Features

  • Technology: The device is built on an advanced BiCMOS technology, which allows for the low-voltage operation while maintaining the ability to drive high-capacitive loads.
  • Wide Bus Interface: With 16-bit dual bus transceiver capabilities, the SN74LVCH16652ADGVR can handle a wide interface and facilitate efficient data transfer between two buses.
  • High-Speed Operation: It is capable of supporting high-speed data transfer rates, making it suitable for computing and telecommunication systems where rapid data processing is crucial.
  • Power Supply Range: The device operates over a broad power supply range of 2.3V to 3.6V, which provides design flexibility for various applications.
  • Flow-Through Architecture: The design of the SN74LVCH16652ADGVR optimizes the PCB layout with its flow-through architecture, which minimizes signal skew and improves signal integrity.
  • 3-State Outputs: It includes 3-state outputs that can be placed in a high-impedance state, thereby allowing for bus line sharing.
  • Package: The device comes in a TVSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The SN74LVCH16652ADGVR is well-suited for various digital systems such as:

  • Data communication systems
  • Networking servers and switches
  • Computer motherboards
  • Signal bridging applications
  • Memory interface applications

Conclusion

Overall, the SN74LVCH16652ADGVR provides a reliable and efficient solution for high-speed data transfer and interconnection in digital systems. The combination of its advanced technology, wide bus interface, and power efficiency makes it a valuable component for designers looking to optimize their digital applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7013 $51.3247
46+ $2.2164 $101.9544
70+ $2.1472 $150.3040
97+ $2.0779 $201.5563
125+ $2.0086 $251.0750
167+ $1.8009 $300.7503
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess