EN
  • EN
  • DE

PIC16F1614-I/ST

Part No PIC16F1614-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14TSSOP / MCU 8-bit PIC RISC 7KB Flash 2.5V/3.3V/5V 14-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 8x10b, D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 791949-PIC16F1614-I/ST
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F1614
Introduction Date January 28, 2014
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC16F1614-I/ST CAD Model

Description

Microchip Technology's PIC16F1614-I/ST Microcontroller

The PIC16F1614-I/ST is a high-performance, 8-bit microcontroller designed by Microchip Technology, renowned for its efficiency and versatility in a wide range of applications. This compact and powerful MCU is part of the PIC16F161x family, which is well-suited for low-power and cost-sensitive designs.

Key Features

  • CPU: The PIC16F1614-I/ST is built on a PIC architecture with a CPU speed of up to 32MHz, providing a solid balance between power consumption and processing capability.
  • Memory: It comes with 3.5KB of flash program memory, 256 bytes of EEPROM, and 512 bytes of RAM, ensuring sufficient space for complex programs and data storage.
  • I/O Pins: The device has 11 input/output pins, which can be programmed for various functions, including digital I/O, analog inputs, and PWM outputs.
  • Integrated Peripherals: This microcontroller includes several built-in peripherals, such as an Analog-to-Digital Converter (ADC), multiple timers, and comparators, enhancing its functionality without the need for external components.
  • Communication Interfaces: For communication, it supports I2C, SPI, and UART serial interfaces, allowing for easy integration with other devices and sensors.
  • Operating Voltage: The operating voltage range is 1.8V to 5.5V, making it suitable for battery-operated and portable applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, ensuring reliability under harsh conditions.
  • Packaging: The PIC16F1614-I/ST comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a space-saving solution for PCB designs.

Applications

The versatility of the PIC16F1614-I/ST makes it ideal for a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Internet of Things (IoT) Devices
  • Medical Instruments
  • Smart Sensors

With its robust set of features and Microchip's reputation for reliability, the PIC16F1614-I/ST is a go-to microcontroller for developers looking to create sophisticated and durable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4364 $50.2740
85+ $1.1786 $100.1810
135+ $1.1418 $154.1430
185+ $1.1049 $204.4065
235+ $1.0681 $251.0035
315+ $0.9576 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,684 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess