EN
  • EN
  • DE

TPS259822LNRGER

Part No TPS259822LNRGER
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 5% 24VQFN / Current Monitor Regulator 15A 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Current Monitor
Sensing Method -
Accuracy ±5%
Voltage - Input 2.7V ~ 24V
Current - Output 15A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS259822
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1361833-TPS259822LNRGER
Ultra Librarian 3D Model Ultra Librarian TPS259822LNRGER CAD Model

Description

Product Overview: TPS259822LNRGER by Texas Instruments

The TPS259822LNRGER is a sophisticated circuit protection device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact, integrated circuit is engineered to provide robust overvoltage and overcurrent protection for a variety of applications, ensuring the reliability and safety of electronic systems.

At the heart of the TPS259822LNRGER is an eFuse, or electronic fuse, which offers precision current limiting and a programmable under-voltage lockout function. This allows for tailored protection settings based on specific system requirements. The eFuse is capable of handling a continuous current up to 5A with an operating voltage range of 2.7V to 18V, making it versatile for use in a wide range of products from consumer electronics to industrial equipment.

The device features a fast overcurrent response time, typically less than 1µs, which is crucial for preventing damage to sensitive components in the event of a sudden surge in current. Additionally, the TPS259822LNRGER includes thermal shutdown protection, which disables the output when the junction temperature exceeds the thermal shutdown threshold, thereby preventing thermal runaway.

The TPS259822LNRGER's package is the QFN-24 (RGE), a space-saving design that is ideal for compact PCB layouts. This package is designed to optimize thermal performance and minimize resistance, further enhancing the reliability of the eFuse. The device also supports an array of fault reporting features, including fault indication for overcurrent, overvoltage, and overtemperature conditions.

Integrating the TPS259822LNRGER into a system design simplifies the implementation of circuit protection while reducing the need for additional components. Its ability to provide real-time monitoring and response to electrical anomalies makes it an invaluable component for protecting investments in electronics. Whether used in power management modules, battery chargers, or portable devices, this eFuse from Texas Instruments is a top-tier choice for designers looking to bolster the safety and durability of their electronic systems.

You May Also Be Interested in

Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3054 $50.7188
53+ $1.8916 $100.2548
82+ $1.8325 $150.2650
113+ $1.7734 $200.3942
146+ $1.7143 $250.2878
196+ $1.5369 $301.2324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess