The SNJ54ALS244CJ is a high-performance, octal buffer and line driver designed to be used with 3-state memory address drivers, clock drivers, and bus-oriented systems. Manufactured by Texas Instruments, this integrated circuit is part of their advanced low-power Schottky (ALS) family, which is well-known for its reliability and efficiency.
Key Features:
- Logic Type: Octal Buffers/Drivers with 3-State Outputs
- Package: The device is housed in a robust J-Lead Ceramic package, ensuring durability and optimal thermal performance.
- Operating Temperature Range: SNJ54ALS244CJ operates within a military-grade temperature range from -55°C to 125°C, making it suitable for harsh environments and demanding applications.
- Logic Family: ALS - Advanced Low-Power Schottky logic.
- Supply Voltage: It operates at a typical supply voltage of 5V, compatible with TTL logic levels.
- Output Current: Capable of driving moderate to high loads with its -24mA to 24mA output current range.
- 3-State Outputs: The 3-state output configuration allows for connection to a bus without interfering with other components, providing high-impedance states when needed.
Applications:
With its robust design and versatile features, the SNJ54ALS244CJ is ideal for a wide range of applications, including:
- Bus interfacing in microprocessor systems
- Memory buffering and driving
- Driving heavy loads
- Signal gating
- Industrial controls
Quality and Reliability:
Texas Instruments is committed to delivering high-quality products. The SNJ54ALS244CJ is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of military and industrial applications.
Availability:
For those interested in incorporating the SNJ54ALS244CJ into their designs, it is available through various distributors and directly from Texas Instruments. Detailed technical specifications, datasheets, and support resources can be found on the Texas Instruments website.