EN
  • EN
  • DE

PIC24HJ12GP202-I/ML

Part No PIC24HJ12GP202-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 21
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 10x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 210153-PIC24HJ12GP202-I/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24HJ12GP202-I/ML CAD Model

Description

Microchip Technology PIC24HJ12GP202-I/ML Microcontroller

The PIC24HJ12GP202-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, designed for advanced control applications. This microcontroller is part of the PIC24H series, which is well-suited for projects requiring a perfect blend of power efficiency and computational performance.

Featuring a modified Harvard architecture, the PIC24HJ12GP202-I/ML has a 16-bit processing unit that can run at a maximum speed of 40 MIPS (Million Instructions Per Second), providing ample processing power for time-critical tasks and complex algorithms. It comes with 12 KB of flash memory for program storage, which is sufficient for small to medium-sized applications, and 1 KB of RAM for data handling.

The device operates within an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments. The MCU is encapsulated in a 28-pin QFN (Quad Flat No-lead) package, which is compact and space-saving, ideal for applications with limited PCB (Printed Circuit Board) real estate.

Key features of the PIC24HJ12GP202-I/ML include:

  • Up to 16 analog-to-digital converter (ADC) channels with 10-bit resolution, providing precise analog signal measurement capabilities.
  • Two UART (Universal Asynchronous Receiver/Transmitter) modules for serial communication, which are essential for interfacing with other microcontrollers, computers, and peripherals.
  • One SPI (Serial Peripheral Interface) module and one I2C (Inter-Integrated Circuit) module for multi-peripheral connectivity, enabling the MCU to communicate with sensors, memory modules, and other digital devices.
  • Flexible and robust interrupt system with up to 23 external interrupts, ensuring responsive interaction with external events.
  • Programmable 16-bit timer/counters for precise event timing and waveform generation, crucial for tasks like PWM (Pulse Width Modulation) control.

The MCU also supports power-saving modes, such as Idle and Sleep modes, which are critical for battery-powered or energy-sensitive applications. Additionally, it comes with an on-chip oscillator and PLL (Phase-Locked Loop), reducing the need for external clock components and simplifying the design process.

The PIC24HJ12GP202-I/ML is a versatile and reliable choice for designers looking to develop applications in areas such as industrial control systems, automotive electronics, robotics, and IoT (Internet of Things) devices. With Microchip's MPLAB development environment support, developers can easily program and debug their applications, accelerating the development cycle and time-to-market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 532 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess