EN
  • EN
  • DE

SPC5744BK1CMH2

Part No SPC5744BK1CMH2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 1.5MB FLASH 100MAPBGA / e200z4 series Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 100-MAPBGA (11x11)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-MAPBGA (11x11)
Base Product Number SPC5744
Other Names 935336437557
Standard Package 880
ECCN 5A002A1
Win Source Part Number 1263870-SPC5744BK1CMH2
Ultra Librarian 3D Model Ultra Librarian SPC5744BK1CMH2 CAD Model

Description

Introducing the SPC5744BK1CMH2 Microcontroller from NXP

The SPC5744BK1CMH2 is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This high-performance automotive MCU is part of the Power Architecture® family, specifically engineered to meet the rigorous demands of modern vehicle electronics. It is ideal for a variety of automotive applications, including engine management, transmission control, chassis control, and advanced driver assistance systems (ADAS).

Key Features of SPC5744BK1CMH2

  • Advanced Processing Core: The SPC5744BK1CMH2 is equipped with a 32-bit Power Architecture® core that operates at a frequency of up to 200 MHz, providing robust computational capabilities for complex automotive applications.
  • Memory Resources: It boasts a generous memory configuration, including 4 MB of flash memory and 256 KB of RAM, allowing for efficient program execution and data storage.
  • Enhanced Safety Features: With integrated safety features compliant with the ISO 26262 standard, the MCU ensures reliable operation in safety-critical systems. It includes fault collection and control, built-in self-test capabilities, and a memory error management unit.
  • Multiple Communication Interfaces: The device supports a range of communication protocols such as CAN, LIN, and FlexRay, facilitating seamless integration with other automotive components and systems.
  • Robust I/O Capabilities: The MCU provides a variety of input/output options, which include numerous analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and general-purpose input/output (GPIO) ports.
  • High-Temperature Operation: Designed to withstand the harsh environments of automotive applications, the SPC5744BK1CMH2 operates reliably over an extended temperature range.

Applications

The versatility of the SPC5744BK1CMH2 makes it suitable for a wide array of automotive applications. It's particularly adept at handling complex, real-time computations required in powertrain systems, offering the precision and speed needed for optimal engine and transmission control. Additionally, its robust safety features make it an excellent choice for vehicle stability and control systems, as well as for supporting the sophisticated algorithms needed in ADAS.

With its combination of performance, memory capacity, safety, and connectivity, the SPC5744BK1CMH2 from NXP is a premier choice for automotive developers seeking to innovate and enhance the capabilities of the next generation of vehicles.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3208 $57.9624
8+ $15.8530 $126.8240
12+ $15.3576 $184.2912
16+ $14.8622 $237.7952
21+ $14.3667 $301.7007
27+ $12.8806 $347.7762
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess