The TL431ASF is a precision adjustable shunt regulator manufactured by TAEJIN / HTC Korea. This three-terminal adjustable regulator provides a stable and precise voltage reference, making it ideal for a wide variety of applications.
Applications
- Adjustable Voltage Regulators
- Switching Power Supplies
- Voltage Monitors
- Error Amplifiers
- Precision Current Sources
Features
- Adjustable Output Voltage: Can be set to any voltage between Vref (approximately 2.5V) and 36V.
- Low Output Noise: Provides a clean and stable voltage reference.
- High Stability: Maintains stable output voltage over temperature variations.
- Low Temperature Coefficient: Ensures accurate voltage regulation over a wide temperature range.
- Sink Current Capability: Can sink current up to 100mA.
Benefits
- Precise Voltage Regulation: Provides a stable and accurate voltage reference for critical applications.
- Flexible Design: Adjustable output voltage allows for use in a wide range of applications.
- Improved System Performance: Low output noise and high stability enhance system performance.
- Cost-Effective: Provides a low-cost solution for precision voltage regulation.
- Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
Additional Details
The TL431ASF operates by comparing the voltage at its reference input to an internal reference voltage of approximately 2.5V. The output voltage is determined by external resistors connected between the output, reference, and cathode terminals. The device's low output impedance and high stability make it suitable for use in feedback control systems and precision voltage regulation circuits. It's also used in switching power supplies to provide a stable reference voltage for controlling the output voltage. The TL431ASF is typically available in a variety of packages, including TO-92 and SOIC. Careful selection of external components is essential for optimizing the device's performance. The TL431ASF is a versatile and reliable solution for a wide range of voltage regulation and reference applications.