EN
  • EN
  • DE

PIC16F15325-I/SL

Part No PIC16F15325-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16F15325
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 57
Win Source Part Number 1084952-PIC16F15325-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F15325-I/SL CAD Model

Description

Microchip Technology PIC16F15325-I/SL Microcontroller

The PIC16F15325-I/SL is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, renowned for its high performance, reliability, and ease of use. This 8-bit microcontroller is designed with a focus on low-power operation and an extensive range of features, making it an ideal choice for a broad array of applications including consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices.

Key Features:

  • CPU: The PIC16F15325-I/SL is built on a high-performance RISC CPU with a 14-bit instruction set that provides a perfect balance between power consumption and processing speed.
  • Memory: It comes equipped with 2KB of Flash program memory and 128 bytes of EEPROM data memory, which is ample for various applications. Additionally, it has 256 bytes of RAM for smooth operation.
  • I/O and Peripherals: The device boasts up to 18 I/O pins and various integrated peripherals, including a 10-bit Analog-to-Digital Converter (ADC), multiple PWM outputs, comparators, and serial communication interfaces such as I2C, SPI, and EUSART for versatile connectivity.
  • Operating Voltage: The operating voltage range of 2.3V to 5.5V allows for flexibility in power supply design, suitable for battery-operated and portable applications.
  • Temperature Range: The MCU operates across an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Packaging: The PIC16F15325-I/SL comes in a space-saving 14-pin SOIC package, ideal for compact designs.

Advanced Features:

The MCU includes advanced features such as a Configurable Logic Cell (CLC) for customizable hardware-based logic control and a Numerically Controlled Oscillator (NCO) that provides precise frequency generation for complex timing requirements. The device also supports Power-Saving modes like Idle and Doze for energy-efficient operation, extending the battery life of portable devices.

Development Support:

Microchip Technology provides extensive development support for the PIC16F15325-I/SL with its MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools simplify the development process, from initial code generation to debugging, for both novice and experienced developers alike.

With its combination of performance, low power consumption, and robust feature set, the PIC16F15325-I/SL is a compelling choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1722 $52.1328
57+ $1.7824 $101.5968
87+ $1.7267 $150.2229
120+ $1.6710 $200.5200
155+ $1.6153 $250.3715
208+ $1.4482 $301.2256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess