EN
  • EN
  • DE

PIC16C76-04I/SO

Part No PIC16C76-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 28SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
RAM Size 368 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16C76
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C7604ISO,PIC16C76-04I/SO-NDR
Standard Package 27
Win Source Part Number 1322805-PIC16C76-04I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C76-04I/SO CAD Model

Description

Product Overview: PIC16C76-04I/SO - Microchip Technology

The PIC16C76-04I/SO is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This integrated circuit is part of the expansive PIC microcontroller family, known for their ease of use and versatility in various electronic applications. The PIC16C76-04I/SO is designed to support a wide range of applications, from simple consumer electronics to complex industrial systems.

Key Features:

  • Core: The device is built around a powerful 8-bit architecture, providing a solid balance between performance and power consumption.
  • Speed: It operates at a frequency of up to 4 MHz, delivering swift processing capabilities for time-sensitive tasks.
  • Memory: Equipped with 3584 bytes of programmable flash memory, it allows for ample space for application code and data storage.
  • I/O Ports: The MCU includes 22 input/output pins, offering flexibility in interfacing with external peripherals and devices.
  • Temperature Range: This device is operational over an industrial temperature range, from -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package: The PIC16C76-04I/SO comes in a 28-pin SOIC package, which is suitable for surface-mount technology (SMT), allowing for compact and efficient PCB designs.

Applications:

The versatility of the PIC16C76-04I/SO makes it an ideal choice for a multitude of applications, including but not limited to:

  • Automotive systems
  • Home appliances
  • Industrial automation
  • Consumer electronics
  • Medical devices

Additional Features:

Furthermore, the PIC16C76-04I/SO supports a range of advanced features such as an 8-level deep hardware stack, a large number of timers, and onboard analog-to-digital converters (ADCs). Its integrated watchdog timer helps to ensure system stability by resetting the MCU in the event of a software anomaly. Additionally, the device's power-saving sleep mode allows for reduced power consumption during idle periods, making it an energy-efficient choice for battery-powered applications.

In conclusion, the PIC16C76-04I/SO by Microchip Technology is a robust and versatile microcontroller that offers a perfect blend of features for designers seeking a reliable and cost-effective solution for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess