EN
  • EN
  • DE

PIC16F1516-I/SO

Part No PIC16F1516-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Date RAM Size 512 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 17x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number PIC16F1516
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Win Source Part Number 733394-PIC16F1516-I/SO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1516-I/SO CAD Model

Description

Microchip Technology's PIC16F1516-I/SO Microcontroller

The PIC16F1516-I/SO from Microchip Technology is a high-performance, 8-bit microcontroller packed with a variety of features designed to support complex embedded systems. Encased in a small-outline (SO) package, this versatile microcontroller is ideal for applications that require a compact footprint without compromising on power and functionality.

Key Features

  • CPU: The device is built on a PIC architecture with an enhanced mid-range core, offering a wide operating voltage range of 2.0V to 5.5V, which makes it suitable for low-power applications and battery-powered devices.
  • Memory: It boasts 14 KB of flash program memory, along with 1 KB of RAM and 256 bytes of EEPROM, providing ample space for application code and data storage.
  • I/O Ports: The microcontroller includes 25 I/O pins, which can be configured for various uses such as digital input/output, analog inputs, or as connections for peripheral interfaces.
  • Timers and PWM: Multiple timers, including an 8-bit and two 16-bit timers, alongside four PWM channels, enable precise timing and control for tasks such as motor control or waveform generation.
  • Analog Features: It comes with a 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, allowing for accurate measurement of analog signals.
  • Communication Interfaces: The PIC16F1516-I/SO supports various serial communication protocols, including I²C, SPI, and EUSART, facilitating easy integration with sensors, actuators, and other microcontrollers or microprocessors.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under harsh environmental conditions.

Applications

Due to its rich feature set and adaptability, the PIC16F1516-I/SO is suitable for a broad range of applications. It is commonly used in automotive systems, consumer electronics, industrial automation, and medical devices. Its robust serial communication capabilities make it perfect for IoT (Internet of Things) devices that require reliable data exchange.

Support and Resources

Microchip Technology provides extensive support for the PIC16F1516-I/SO through its development tools, including MPLAB X IDE and MPLAB XC8 compiler, as well as a variety of hardware debugging and programming tools. Additionally, a comprehensive set of application notes, datasheets, and reference manuals are available to assist designers in fully utilizing the capabilities of this microcontroller in their projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5998 $50.3972
34+ $2.9537 $100.4258
53+ $2.8614 $151.6542
73+ $2.7691 $202.1443
94+ $2.6768 $251.6192
126+ $2.3999 $302.3874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,572 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess