EN
  • EN
  • DE

PIC16F1518T-I/ML

Part No PIC16F1518T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16F1518
Other Names PIC16F1518T-I/MLCT,PIC16F1518T-I/MLDKR,PIC16F1518T-I/MLTR,PIC16F1518T-I/ML
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264375-PIC16F1518T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1518T-I/ML CAD Model

Description

Product Overview: PIC16F1518T-I/ML

The PIC16F1518T-I/ML is a high-performance, 8-bit microcontroller from the reputable manufacturer Microchip Technology. This versatile and powerful MCU is part of Microchip's extensive PIC family, known for its robust architecture, wide range of features, and ease of use. The PIC16F1518T-I/ML is designed to support a variety of applications ranging from consumer electronics to industrial control systems.

At the heart of this microcontroller is a precision 16 MHz internal oscillator, providing the clock necessary for the MCU to perform its tasks efficiently. The device comes equipped with 16KB of flash memory, allowing for ample space to store application code and data. Additionally, the MCU boasts 1KB of RAM and 256 bytes of EEPROM, which is ideal for non-volatile storage of configuration parameters or small amounts of data that must be retained during power cycles.

One of the key features of the PIC16F1518T-I/ML is its rich set of peripherals. It includes two comparators, a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, and various communication interfaces such as I2C, SPI, and EUSART, which enable easy communication with other devices in a system. Furthermore, the device provides a Capture/Compare/PWM (CCP) module for enhanced control over power management and signal generation.

The microcontroller is packaged in a 28-pin QFN (Quad Flat No-lead) package, which is not only space-efficient but also suitable for applications where a small form factor is desired. The PIC16F1518T-I/ML operates over an industrial temperature range (-40°C to +85°C), ensuring reliable performance even in harsh environments.

With its low power consumption, extensive interrupt system, and programmable brown-out reset, the PIC16F1518T-I/ML is engineered to handle complex tasks while maintaining power efficiency. Its programmability, coupled with Microchip's MPLAB® IDE and a range of development tools, makes it a flexible and powerful choice for designers and engineers looking to create sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9608 $50.3336
42+ $2.4294 $102.0348
64+ $2.3535 $150.6240
88+ $2.2775 $200.4200
114+ $2.2016 $250.9824
152+ $1.9739 $300.0328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess