EN
  • EN
  • DE

2SC5245A-4-TL-E

Part No 2SC5245A-4-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS NPN BIPO UHF-LNA MCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 10V
Frequency - Transition 8GHz
Noise Figure (dB Typ @ f) 0.9dB ~ 3dB @ 1GHz ~ 1.5GHz
Gain 10dB
Power - Max 150mW
DC Current Gain (hFE) (Minimum) @ Ic, Vce 90 @ 10mA, 5V
Current - Collector (Ic) (Maximum) 30mA
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package 3-MCP
Win Source Part Number 762703-2SC5245A-4-TL-E
Family Name 2SC5245A-4
Introduction Date October 27, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5245A-4-TL-E CAD Model

Description

ON Semiconductor 2SC5245A-4-TL-E NPN Transistor

The 2SC5245A-4-TL-E is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is designed to meet the needs of a wide range of electronic applications, offering a perfect blend of power efficiency and reliability. With its compact design and advanced fabrication techniques, the 2SC5245A-4-TL-E is an ideal choice for designers looking to optimize their circuitry for performance and space-saving considerations.

Key Features:

  • Type: NPN Bipolar Transistor
  • Package: The device comes in a small surface-mount package, specifically a TP-FA package, which is known for its minimal footprint on PCBs and excellent thermal performance.
  • Collector-Emitter Voltage (Vceo): This transistor can handle a collector-emitter voltage up to 50V, making it suitable for a variety of mid-voltage applications.
  • Collector Current (Ic): It supports a collector current of up to 2A, providing sufficient current handling capability for a range of power switching tasks.
  • Transition Frequency (ft): With a transition frequency of 250MHz, the 2SC5245A-4-TL-E is capable of operating effectively in high-frequency signal amplification and processing applications.
  • Power Dissipation: The device boasts a power dissipation of 2W, ensuring that it can manage thermal conditions effectively during operation.
  • High DC Current Gain (hFE): The high current gain ensures efficient current amplification, making it suitable for audio amplifiers, signal processing, and other applications requiring high gain performance.

Applications:

The 2SC5245A-4-TL-E is versatile and can be used in various applications such as:

  • Power management circuits
  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal amplification

ON Semiconductor's commitment to quality ensures that the 2SC5245A-4-TL-E transistor is a reliable component for any electronic design. Its performance characteristics make it an excellent choice for designers aiming to create efficient, high-performance products.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess