The HAT1054R is a P-channel power MOSFET from Renesas Electronics America. This MOSFET is designed for high-side load switch applications, DC-DC converters, and power management circuits. It's particularly useful in scenarios where efficient power control and low on-resistance are critical.
Applications
- High-side load switches
- DC-DC converters
- Power management circuits in portable devices
- Motor control applications
- Battery management systems
Features
- P-Channel MOSFET
- Low on-resistance (RDS(on)) for efficient power conversion
- High-speed switching
- Logic level gate drive
- Surface mount package for compact design
- Pb-free lead finish
Benefits
- Improved power efficiency due to low RDS(on), reducing heat dissipation
- Simplified gate drive circuitry with logic level compatibility
- Compact design suitable for space-constrained applications
- Enhanced system reliability and performance
- Environmentally friendly due to Pb-free construction
Additional Details
The HAT1054R typically features a low gate threshold voltage, allowing it to be driven directly by logic-level signals. This simplifies the design of driver circuits and reduces component count. Its low on-resistance minimizes power loss during switching, which is essential in battery-powered applications to extend battery life. The device is usually available in a small surface-mount package, making it suitable for high-density circuit board layouts.
Typical Electrical Characteristics (Note: These may vary, refer to the datasheet for exact values):
- Drain-Source Voltage (VDS): -60V
- Gate-Source Voltage (VGS): ±20V
- Continuous Drain Current (ID): -2A
- RDS(on) @ VGS=-10V: 0.18Ω (typical)
For detailed specifications, application notes, and packaging information, refer to the official Renesas HAT1054R datasheet.