EN
  • EN
  • DE

PIC12F629-I/SN

Part No PIC12F629-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 64 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 026762-PIC12F629-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Embedded Design & Development, Automotive, Industrial, Consumer Electronics, Lighting, Medical, Security
Family Name PIC12F629
Introduction Date March 01, 2002
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC12F629-I/SN CAD Model

Description

Microchip Technology's PIC12F629-I/SN

The PIC12F629-I/SN is a high-performance microcontroller (MCU) from Microchip Technology, which is renowned for its compact size, power efficiency, and versatility. This 8-bit MCU is a member of the popular PIC family and is particularly suitable for a wide range of applications, from consumer electronics to industrial control systems. Its small form factor, encapsulated in an 8-pin SOIC package, makes it an ideal choice for space-constrained applications.

At the core of the PIC12F629-I/SN is a PIC (Peripheral Interface Controller) microcontroller, which operates at a nominal frequency of 20 MHz. The device is equipped with 1KB of flash program memory, which allows for robust program storage and is particularly beneficial for applications that require on-the-fly updates or multiple firmware versions. Additionally, it boasts 64 bytes of EEPROM data memory and 128 bytes of RAM, providing ample space for data storage and smooth operation.

One of the standout features of this MCU is its integrated 10-bit Analog-to-Digital Converter (ADC), which supports up to four channels. This ADC functionality enables the PIC12F629-I/SN to easily interface with analog sensors and convert their readings into digital values for processing, making it an excellent choice for sensor-based applications.

The MCU also offers a range of integrated peripherals, such as a comparator, Watchdog Timer (WDT), and 5 I/O pins that can be used for various control and interface functions. These built-in features reduce the need for external components, thus saving on system cost and complexity.

For designers concerned about power consumption, the PIC12F629-I/SN excels with its low-power modes, which include Power-down and Sleep modes. These features enable the device to conserve power when not in active use, making it ideal for battery-operated or power-sensitive applications.

Overall, the PIC12F629-I/SN microcontroller from Microchip Technology is a robust, cost-effective solution for a multitude of embedded system applications. Its combination of memory resources, analog and digital peripherals, and low-power capabilities make it an excellent choice for designers looking to optimize their products' performance and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3127 $52.5080
95+ $1.0771 $102.3245
145+ $1.0435 $151.3075
200+ $1.0098 $201.9600
260+ $0.9762 $253.8120
345+ $0.8752 $301.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess