Microchip Technology's PIC12CE674-04I/P Microcontroller
The PIC12CE674-04I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design, power efficiency, and versatility. This 8-bit MCU is part of the PIC12 family, which is well-suited for a variety of electronic applications ranging from small-scale automation to complex embedded systems.
With its integrated EEPROM memory, the PIC12CE674-04I/P provides users with the convenience of in-circuit reprogrammability, making it an ideal choice for iterative development processes and applications that require frequent firmware updates. The device operates at a nominal frequency of 4 MHz, providing a balanced trade-off between processing speed and power consumption.
The MCU is encapsulated in a PDIP (Plastic Dual In-line Package), with the 'I' in its name indicating an industrial temperature range (-40°C to +85°C), ensuring reliable operation under harsh environmental conditions. The 'P' suffix denotes a PDIP package, which is widely used for through-hole PCB designs and is favored for its ease of handling and soldering.
Key Features:
- Core: 8-bit processor core with a Harvard architecture that separates program and data memory for faster instruction execution.
- Memory: Comes with 1.75 KB of flash program memory and 128 bytes of EEPROM data memory, providing ample space for application code and data storage.
- I/O Ports: Features 6 general-purpose I/O pins that allow the MCU to interface with sensors, actuators, and other peripherals.
- Timers: Includes an 8-bit timer and a watchdog timer, which are essential for task scheduling and system reliability.
- Analog-to-Digital Converter: Equipped with a 4-channel, 8-bit ADC, making it suitable for applications requiring analog signal processing.
- Power-Saving Modes: Offers several power-saving modes, such as sleep mode, to reduce power consumption during idle periods.
- In-Circuit Serial Programming™ (ICSP™): Supports ICSP for easy programming and reprogramming of the internal flash memory.
The PIC12CE674-04I/P is a robust and reliable microcontroller that provides a cost-effective solution for a wide array of embedded system designs. Its combination of analog and digital features, along with its ease of use, makes it a go-to choice for designers and hobbyists alike who require a small-footprint, programmable MCU.