EN
  • EN
  • DE

STM32F102C4T6ATR

Part No STM32F102C4T6ATR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 48LQFP / MCU 32-bit ARM Cortex M3 RISC 16KB Flash 2.5V/3.3V 48-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F1
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 37
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 795697-STM32F102C4T6ATR
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F102C4
Introduction Date September 01, 2008
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM32F102C4T6ATR CAD Model

Description

The STM32F102C4T6ATR is a cutting-edge microcontroller product from STMicroelectronics, which is a part of their renowned STM32F1 series. This microcontroller is based on the high-performance ARM® Cortex®-M3 32-bit RISC core operating at a frequency of up to 48 MHz. The STM32F102C4T6ATR is designed to offer an optimal balance between performance, power consumption, and cost, making it a perfect choice for a wide range of applications.

Key Features:

  • Core: ARM® 32-bit Cortex®-M3 CPU
  • Max frequency of 48 MHz
  • Flash memory: 16 Kbytes
  • SRAM: 4 Kbytes
  • Supply voltage: 2.0 to 3.6 V
  • Temperature range: -40°C to 85°C
  • Package: LQFP48
  • Communication interfaces: 2x I2C, 2x SPI, 3x USART
  • 7-channel DMA controller
  • Up to 37 fast I/O ports
  • 12-bit ADC with 10 channels
  • Debug mode: Serial wire debug (SWD) & JTAG interfaces

This microcontroller is designed to be versatile, with a rich set of peripherals that include multiple communication interfaces such as I2C, SPI, and USART, which allow for easy integration into various system designs. Furthermore, the STM32F102C4T6ATR comes with a robust 7-channel DMA controller that enhances its ability to handle complex data transfers with minimal CPU loading.

The device also features a 12-bit Analog-to-Digital Converter (ADC) with 10 channels, enabling it to interface with analog sensors and other input devices. The ample 37 fast I/O ports provide flexibility for connecting to external hardware.

For developers, the STM32F102C4T6ATR supports serial wire debug (SWD) and JTAG interfaces, which facilitates easy programming, testing, and debugging. The microcontroller's LQFP48 package ensures that it can be accommodated in space-constrained applications while still providing enough I/O ports for most tasks.

Overall, the STM32F102C4T6ATR is an excellent choice for projects that require a compact, low-power, and high-performance microcontroller. It is suitable for a range of applications, including industrial controls, consumer electronics, and Internet of Things (IoT) devices.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3673 $59.0403
27+ $4.4040 $118.9080
41+ $4.2663 $174.9183
56+ $4.1288 $231.2128
73+ $3.9911 $291.3503
97+ $3.5782 $347.0854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess