EN
  • EN
  • DE

PIC12F529T48A-I/ST

Part No PIC12F529T48A-I/ST
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF TX IC FSK 418/434MHZ 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Transmitter FSK, OOK 418MHz, 434MHz, 868MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Microchip Technology
Series PIC®
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name PIC12F529
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889334-PIC12F529T48A-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC12F529T48A-I/ST CAD Model

Description

The Microchip PIC12F529T48A-I/ST is a high-performance microcontroller (MCU) from the renowned PIC microcontroller family, designed for embedded applications requiring a compact and power-efficient solution. This device is part of Microchip's extensive range of 8-bit MCUs, which are well-known for their ease of use and robust feature set.

Key Features:

  • Core: The PIC12F529T48A-I/ST features a PIC12 core with a maximum speed of 20 MHz, providing a solid balance between power consumption and processing capability.
  • Memory: It comes with 1.5 KB of flash program memory and 64 bytes of data EEPROM, suitable for small to medium-sized applications.
  • RAM: The device includes 64 bytes of RAM, which is ample for handling data manipulations and buffer storage.
  • I/O Pins: This MCU offers 6 general-purpose I/O pins, allowing it to interface with various peripherals and external devices.
  • Timers: It is equipped with an 8-bit timer and a watchdog timer, which are essential for time-sensitive tasks and system reliability.
  • Analog-to-Digital Converter (ADC): An integrated 4-channel 10-bit ADC allows the microcontroller to process analog signals, making it ideal for sensor interfacing and data acquisition.
  • Operating Voltage: The operating voltage range of 2.0V to 5.5V supports battery-powered and low-power applications.
  • Temperature Range: The industrial temperature range of -40°C to +125°C ensures reliable operation under extreme conditions.
  • Packaging: The MCU comes in a small TSSOP-8 package, optimizing board space in space-constrained designs.

Applications:

The versatile nature of the PIC12F529T48A-I/ST makes it suitable for a wide array of applications including, but not limited to, consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices.

Support and Resources:

Microchip provides extensive support for the PIC12F529T48A-I/ST through its development tools, including MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools facilitate rapid development and debugging, helping designers bring their products to market faster.

You May Also Be Interested in

Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Microchip Technology
IC TX UHF ASK/FSK 432MHZ 24VQFN
Need more? Email Us
Maxim Integrated
RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Need more? Email Us
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.4498
Maxim Integrated
Need more? Email Us
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess