EN
  • EN
  • DE

MAX9796EBX+TG45

Part No MAX9796EBX+TG45
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 2.3W MONO D 36UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 2.3W x 1 @ 4 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-UCSP (3x3)
Dimension 36-WFBGA, CSBGA
Win Source Part Number 074204-MAX9796EBX+TG45
Ultra Librarian 3D Model Ultra Librarian MAX9796EBX+TG45 CAD Model

Description

Maxim Integrated's MAX9796EBX+TG45: High-Performance Audio Amplifier

The MAX9796EBX+TG45 is a state-of-the-art audio amplifier designed by Maxim Integrated to deliver exceptional sound quality for a wide range of applications. This integrated circuit is tailored to enhance the audio experience in portable devices such as smartphones, tablets, and laptops, as well as in home entertainment systems and multimedia speakers.

At the heart of the MAX9796EBX+TG45 lies a sophisticated audio processing technology that ensures crystal-clear sound reproduction with minimal distortion. The amplifier is capable of driving stereo speakers with an output power of up to 2.2W per channel into a 4Ω load, making it a robust choice for high-fidelity audio systems.

One of the key features of this product is its high efficiency, which not only conserves power but also reduces the heat generated during operation. This makes the MAX9796EBX+TG45 an ideal solution for battery-powered devices, where energy consumption is a critical factor. Additionally, the amplifier operates over a wide supply voltage range from 2.7V to 5.5V, providing flexibility in various design scenarios.

The MAX9796EBX+TG45 also comes with built-in features that enhance its performance and ease of use. These include a low-noise microphone bias generator, a stereo headphone amplifier, and comprehensive click-and-pop suppression that minimizes noise during turn-on and turn-off transitions. The device's I²C interface allows for programmable gain, volume control, and other customizable settings, enabling designers to tailor the audio output to specific requirements.

Furthermore, the MAX9796EBX+TG45 is designed with thermal overload protection and short-circuit protection, ensuring reliable operation under adverse conditions. The amplifier comes in a compact, 30-bump, thin, fine-pitch TQFN-EP (5mm x 5mm) package, which is suitable for space-constrained applications.

Overall, the MAX9796EBX+TG45 from Maxim Integrated is a versatile and powerful audio amplifier that offers a combination of high-quality sound, energy efficiency, and advanced features, making it a top choice for designers looking to elevate the audio experience in their products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0906 $62.7180
70+ $1.7152 $120.0640
105+ $1.6620 $174.5100
145+ $1.6078 $233.1310
190+ $1.5546 $295.3740
250+ $1.3941 $348.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess