EN
  • EN
  • DE

DS1644P-120+

Part No DS1644P-120+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 34-PCM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Type Clock/Calendar
Features Leap Year, NVSRAM
Memory Size 32KB
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Supply, Battery 3V
Current - Timekeeping (Max) 4mA @ 4.5V to 5.5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 34-PowerCap Module
Win Source Part Number 014708-DS1644P-120+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1644P-120+ CAD Model

Description

Maxim Integrated DS1644P-120+ Nonvolatile Timekeeping RAM

The Maxim Integrated DS1644P-120+ is a cutting-edge memory and timekeeping solution designed for applications that demand reliable data storage and precise time tracking. This high-performance component combines a full-featured real-time clock (RTC) and a nonvolatile static RAM (NV SRAM) in one convenient package, ensuring that both timekeeping and data retention are maintained even in the event of a power loss.

Key Features

  • Integrated Power-Fail Protection: The DS1644P-120+ features an onboard lithium energy source and control circuitry, which guarantees that the timekeeping and SRAM functions continue to operate during a power failure.
  • Real-Time Clock: This device provides a full binary-coded decimal (BCD) clock calendar that is accurate over the full industrial temperature range. The clock includes seconds, minutes, hours, day, date, month, and year information with leap year compensation up to the year 2100.
  • High-Speed NV SRAM: The DS1644P-120+ offers 32K x 8 bits of nonvolatile static RAM, allowing for quick access to data and ensuring that the contents are preserved during power loss without the need for an external battery.
  • Automatic Write-Protection: Write operations to the clock and SRAM are inhibited during power-down and power-up, ensuring data integrity.
  • Low Power Consumption: Designed for energy efficiency, this device operates in a wide voltage range and has a low power standby mode, making it ideal for battery-backed applications.

Applications

The DS1644P-120+ is ideally suited for a wide variety of applications that require reliable timekeeping and data storage, such as:

  • Industrial systems
  • Embedded systems
  • Utility meters
  • Point-of-sale terminals
  • Medical devices
  • Security systems

Technical Specifications

  • Memory Size: 32K x 8 NV SRAM
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: 0°C to +70°C
  • Package: 28-Pin EDIP or 32-Pin TSOC

With its robust feature set and Maxim Integrated's reputation for quality, the DS1644P-120+ is a reliable choice for maintaining critical data and time information across a broad range of demanding applications.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess