EN
  • EN
  • DE

PD-9012G/ACDC/M-EU

Part No PD-9012G/ACDC/M-EU
Manufacturer Microchip Technology
Catalog Power over Ethernet (PoE)
Description 12-PORT AT 30W NMS EU CORD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Midspan Injector
Voltage - Input 100 ~ 240 VAC
Number of Ports 12
Voltage - Output 55V
Current - Output 655 mA
Power (Watts) - Per Port 36W
Compliance IEEE802.3af, IEEE802.3at
Data Rate 10/100/1000 Mbps
Temperature Range - Operating 0°C ~ 40°C
Mounting Type Rack Mount
Size / Dimension 17.30" L x 10.80" W x 1.75" H (439.4mm x 274.3mm x 44.5mm)
Approval Agency CE
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1509111-PD-9012G/ACDC/M-EU
Ultra Librarian 3D Model Ultra Librarian PD-9012G/ACDC/M-EU CAD Model

Description

N

You May Also Be Interested in

Phihong USA
POE SPLITTER 5V 12.5W DESKTOP
Need more? Email Us
Microsemi Corporation
POE INJECTOR 30W 55V DESKTOP
Lowest to $945.6897
SL POWER / Advanced Energy
POE INJECTOR 15.4W 48V DESKTOP
Need more? Email Us
Omron
Single Port PoE Injector, 30W
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G AC JP CORD
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G AC UK CORD
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G SURGE AC JP COR
Need more? Email Us
SolaHD
CAT 6 POE SPD FEM-FEM ISOL
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G SURGE AC US COR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess