EN
  • EN
  • DE

PD-9001GR/AT/AC-UK

Part No PD-9001GR/AT/AC-UK
Manufacturer Microchip Technology
Catalog Power over Ethernet (PoE)
Description 1-PORT AT 30W 1G AC UK CORD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Midspan Injector
Voltage - Input 100 ~ 240 VAC
Number of Ports 1
Voltage - Output 55V
Current - Output 545 mA
Power (Watts) - Per Port 30W
Compliance IEEE802.3at
Data Rate 10/100/1000 Mbps
Temperature Range - Operating -20°C ~ 40°C
Mounting Type Desktop
Size / Dimension 6.31" L x 2.04" W x 1.37" H (160.3mm x 51.8mm x 34.8mm)
Approval Agency CE
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1509107-PD-9001GR/AT/AC-UK
Ultra Librarian 3D Model Ultra Librarian PD-9001GR/AT/AC-UK CAD Model

Description

N

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Phihong USA
POE SPLITTER 5V 12.5W DESKTOP
Need more? Email Us
Phihong USA
POE EXTENDER 30W 56V DESKTOP
Need more? Email Us
Omron
Single Port PoE Injector, 30W
Need more? Email Us
SL POWER / Advanced Energy
POE INJECTOR 20W 48V DESKTOP
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G AC UK CORD
Need more? Email Us
SL POWER / Advanced Energy
POE INJECTOR 15.4W 48V DESKTOP
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G SURGE AC JP COR
Need more? Email Us
Microsemi Corporation
POE PSE MODULES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess