EN
  • EN
  • DE

STC-CAT6-P0E-I

Part No STC-CAT6-P0E-I
Manufacturer SolaHD
Catalog Power over Ethernet (PoE)
Description CAT 6 POE SPD FEM-FEM ISOL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Number of Ports 1
Voltage - Output 60V
Current - Output 750 mA
Power (Watts) - Per Port 45W
Data Rate 10/100/1000 Mbps
Mounting Type Chassis Mount
Size / Dimension 5.40" L x 1.60" W x 1.70" H (137.2mm x 40.6mm x 43.2mm)
Approval Agency UL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1607105-STC-CAT6-P0E-I
Ultra Librarian 3D Model Ultra Librarian STC-CAT6-P0E-I CAD Model

Description

N

You May Also Be Interested in

Phihong USA
POE SPLITTER 5V 12.5W DESKTOP
Need more? Email Us
Microchip Technology
12-PORT AT 30W NMS EU CORD
Need more? Email Us
Omron
Single Port PoE Injector, 30W
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G AC UK CORD
Need more? Email Us
Phihong USA
POE EXTENDER 30W 56V DESKTOP
Need more? Email Us
SL POWER / Advanced Energy
POE INJECTOR 20W 48V DESKTOP
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G SURGE AC US COR
Need more? Email Us
Microsemi Corporation
POE PSE MODULES
Need more? Email Us
Microsemi Corporation
POE INJECTOR 30W 55V DESKTOP
Lowest to $945.6897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess