EN
  • EN
  • DE

PD9001GR/AC

Part No PD9001GR/AC
Manufacturer Microsemi Corporation
Catalog Power over Ethernet (PoE)
Description POE INJECTOR 30W 55V DESKTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)
Family Power over Ethernet (PoE)
Manufacturer Microsemi Corporation
Series PowerDsine?
Type Midspan Injector
Voltage - Input 100 ~ 240 VAC
Number of Ports 1
Voltage - Output 55V
Current - Output 550mA
Power (Watts) - Per Port 30W
Compliance IEEE802.3at
Data Rate 10/100/1000 Mbps
Operating Temperature Range -20°C ~ 40°C
Mounting Style Desktop
Size / Dimension 5.50" L x 2.09" W x 1.28" H (140.0mm x 53.0mm x 32.5mm)
Input Connector RJ45 (Data, Power)
Output Connector RJ45 (Data, Power)
Approvals CE, cUL, GS, UL
Weight 0.441 lb (200.03g)
Win Source Part Number 117108-PD9001GR/AC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD9001GR/AC CAD Model

Description

The PD9001GR/AC is a Power over Ethernet (PoE) midspan injector manufactured by Microsemi Corporation under the PowerDsine series.

  • Product Name: PD9001GR/AC
  • Manufacturer: Microsemi Corporation
  • Series: PowerDsine
  • Type: Power over Ethernet (PoE) midspan injector
  • Ports: One-port
  • Voltage Output: 55V
  • Current Output: 550mA
  • Temperature Range: -20°C to 40°C
  • Input Voltage: 100 ~ 240 VAC
  • Data Rate: 10/100/1000 Mbps
  • Compliance: IEEE802.3@t
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Microchip Technology
12-PORT AT 30W NMS EU CORD
Need more? Email Us
Omron
Single Port PoE Injector, 30W
Need more? Email Us
Phihong USA
POE EXTENDER 30W 56V DESKTOP
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G SURGE AC JP COR
Need more? Email Us
Phihong USA
POE SPLITTER 24V 21W DESKTOP
Need more? Email Us
SL POWER / Advanced Energy
POE INJECTOR 20W 48V DESKTOP
Need more? Email Us
SolaHD
CAT 6 POE SPD FEM-FEM ISOL
Need more? Email Us
SL POWER / Advanced Energy
POE INJECTOR 15.4W 48V DESKTOP
Need more? Email Us
Microsemi Corporation
POE INJECTOR 30W 55V DESKTOP
Lowest to $945.6897

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $945.6897 $945.6897
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess