EN
  • EN
  • DE

PD67124S

Part No PD67124S
Manufacturer Microsemi Corporation
Catalog Power over Ethernet (PoE)
Description POE PSE MODULES
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - Power over Ethernet (PoE)
Mfr Microsemi Corporation
Series PD671xxx
Package Tray
Product Status Obsolete
Voltage - Input 44 ~ 57V
Number of Ports 24
Current - Output 700 mA
Power (Watts) - Per Port 30W
Compliance IEEE802.3af, IEEE802.3at
Features OCP
Temperature Range - Operating -10°C ~ 70°C
Approval Agency cUL, UL
Standard Number 60950-1
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1085445-PD67124S
Ultra Librarian 3D Model Ultra Librarian PD67124S CAD Model

Description

The PD67124S is a power over Ethernet (PoE) module with 24 ports.

  • Ports: 24
  • Maximum Output Power per Port: 30W
  • Input Voltage Range: 44V to 57V
  • Standards Compliance: IEEE802.3af and IEEE802.3at
  • Operating Temperature Range: -10°C to 70°C
  • Package: Tray
  • Pieces per Package: 100

You May Also Be Interested in

Microsemi Corporation
POE PSE MODULES
Need more? Email Us
Phihong USA
POE SPLITTER 24V 21W DESKTOP
Need more? Email Us
Phihong USA
POE SPLITTER 5V 12.5W DESKTOP
Need more? Email Us
Phihong USA
POE EXTENDER 30W 56V DESKTOP
Need more? Email Us
Omron
Single Port PoE Injector, 30W
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G AC JP CORD
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G AC UK CORD
Need more? Email Us
Microchip Technology
12-PORT AT 30W NMS EU CORD
Need more? Email Us
SL POWER / Advanced Energy
POE INJECTOR 15.4W 48V DESKTOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess