EN
  • EN
  • DE

PD-9001GR/SP/AC-US

Part No PD-9001GR/SP/AC-US
Manufacturer Microchip Technology
Catalog Power over Ethernet (PoE)
Description 1-PORT AT 30W 1G SURGE AC US COR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Midspan Injector
Voltage - Input 100 ~ 240 VAC
Number of Ports 1
Voltage - Output 55V
Current - Output 545 mA
Power (Watts) - Per Port 30W
Compliance IEEE802.3at
Data Rate 10/100/1000 Mbps
Temperature Range - Operating -10°C ~ 50°C
Mounting Type Desktop
Size / Dimension 5.94" L x 2.44" W x 1.50" H (150.9mm x 62.0mm x 38.1mm)
Approval Agency CE
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1509110-PD-9001GR/SP/AC-US
Ultra Librarian 3D Model Ultra Librarian PD-9001GR/SP/AC-US CAD Model

Description

N

You May Also Be Interested in

Phihong USA
POE SPLITTER 5V 12.5W DESKTOP
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G SURGE AC JP COR
Need more? Email Us
Microsemi Corporation
POE INJECTOR 30W 55V DESKTOP
Lowest to $945.6897
Omron
Single Port PoE Injector, 30W
Need more? Email Us
Microsemi Corporation
POE PSE MODULES
Need more? Email Us
SL POWER / Advanced Energy
POE INJECTOR 15.4W 48V DESKTOP
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G AC JP CORD
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G SURGE AC US COR
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess