EN
  • EN
  • DE

MRF24J40ME-I/RM

Part No MRF24J40ME-I/RM
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE 802.15.4 U.FL SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000963-MRF24J40ME-I/RM
Win Source Part Number Cross
Manufacturer Microchip Technology
Category RF and Wireless RF Transceiver Modules and Modems
Package Tray
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C
Package / Case 12-SMD Module
Ultra Librarian 3D Model Ultra Librarian MRF24J40ME-I/RM CAD Model

Description

The MRF24J40ME-I/RM from Microchip Technology is a 2.4 GHz IEEE 802.15.4 radio transceiver module designed for low-power wireless applications. This highly integrated module is a part of Microchip’s rich portfolio of radio frequency products and is aimed at providing a reliable and cost-effective solution for wireless communication in the domain of industrial, home automation, and general purpose embedded systems.

Key Features

  • IEEE 802.15.4 Compliant: This transceiver is compliant with the IEEE 802.15.4 standard, ensuring interoperability with other compliant devices and systems, which is critical for establishing a robust wireless communication network.
  • High Output Power: The MRF24J40ME-I/RM module features an integrated power amplifier that delivers an output power of up to +20 dBm, enabling long-range communication which is essential for many wireless applications.
  • Extended Range: With its high output power and sensitivity, this module can achieve an extended range, making it suitable for outdoor applications or environments with physical obstructions.
  • Low Power Consumption: Designed for battery-operated devices, the MRF24J40ME-I/RM offers low current consumption in both transmit and receive modes, which helps in prolonging battery life.
  • Security: The module supports Advanced Encryption Standard (AES) hardware encryption, providing secure data communication and protecting against unauthorized access.
  • Easy Integration: It comes with an integrated crystal, internal voltage regulator, matching circuitry, and PCB antenna which simplifies the design process and accelerates time to market.
  • Small Form Factor: The compact size of the module allows it to fit into space-constrained applications without compromising performance.

Applications

The MRF24J40ME-I/RM is ideal for a wide range of applications that require reliable wireless communication. These include:

  • Smart Energy and Utility Metering
  • Home and Building Automation
  • Wireless Sensor Networks
  • Industrial Monitoring and Control
  • Consumer Electronics
  • Internet of Things (IoT) Devices

In conclusion, the MRF24J40ME-I/RM transceiver module from Microchip Technology is a powerful and versatile solution for developers looking to integrate wireless capability into their designs with minimal effort and maximum performance.

You May Also Be Interested in

Silicon Labs
RF TXRX MODULE SURFACE MOUNT / Transceiver Module Surface Mount
Need more? Email Us
RF Solutions
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 433MHz Antenna Not Included Surface Mount
Lowest to $3.7539
Laird Connectivity Inc.
RF TXRX MODULE BT TRC ANT SMD / 802.15.4, Bluetooth Bluetooth v5.0, Thread Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $29.1045
Infineon Technologies
IC MODULE BLUETOOTH SMD / Transceiver Module
Need more? Email Us
Infineon Technologies
IC MODULE BLUETOOTH SMD / Transceiver Module
Need more? Email Us
Murata Electronics North America
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $22.4972
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $20.1396
U-blox
DUAL CORE BLE 5.2 MODULE, U.FL / 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
NimbeLink, LLC
EMBEDDED CELLULAR MODEM / Cellular 4G LTE CAT-4 (AT&T/Verzion) Transceiver Module 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz Through Hole
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.2205 $60.2205
3+ $49.4117 $148.2351
4+ $47.8676 $191.4704
5+ $46.3235 $231.6175
6+ $44.7794 $268.6764
8+ $40.1470 $321.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess