EN
  • EN
  • DE

MCP9501PT-065E/OT

Part No MCP9501PT-065E/OT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 65DEGC ACT LO SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 22 Weeks
Features Thermostat 65°C Active Low Open Drain SOT-23-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MCP9501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP9501PT065EOT, MCP9501PT-065E/OTDKR, MCP9501PT-065E/OTCT, MCP9501PT-065E/OT-ND, MCP9501PT-065E/OTTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884334-MCP9501PT-065E/OT
Ultra Librarian 3D Model Ultra Librarian MCP9501PT-065E/OT CAD Model

Description

The MCP9501PT-065E/OT is a high-precision temperature sensor from Microchip Technology, designed for advanced thermal monitoring solutions. This sensor is part of the MCP9501 series, which is known for its accuracy, reliability, and ease of use in a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Accuracy: The MCP9501PT-065E/OT offers an impressive accuracy of ±0.5°C (max) from -40°C to +125°C, which ensures precise temperature measurements for critical applications.
  • Operating Voltage: It operates at a supply voltage range of 2.7V to 5.5V, making it versatile for various electronic circuits and battery-operated devices.
  • Output: This sensor provides an active-low output that is programmable without requiring additional components, simplifying design and reducing system complexity.
  • Temperature Range: The device can measure temperatures from -40°C to +125°C, covering a broad spectrum suitable for diverse environments.
  • Package: Housed in a 5-pin SOT-23 package, the MCP9501PT-065E/OT is compact and suitable for space-constrained applications.
  • Low Power Consumption: Its low operating current of 30 µA (typical) and 50 µA (maximum) makes it an energy-efficient choice for portable applications.

Applications

The MCP9501PT-065E/OT is ideal for a variety of applications where accurate temperature monitoring is crucial. These include:

  • Industrial systems such as HVAC control and thermal protection
  • Consumer electronics like personal computers and home appliances
  • Automotive systems, including engine control units and battery management systems
  • Medical devices that require precise temperature regulation

Conclusion

Microchip's MCP9501PT-065E/OT temperature sensor is a testament to the company's commitment to providing high-quality, precision components. Its excellent accuracy, wide operating temperature range, low power consumption, and ease of integration make it an excellent choice for designers looking to enhance the performance and reliability of their temperature-sensing systems.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.5268
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $4.2755
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
ABLIC U.S.A. Inc.
THERMOSTAT 95DEGC ACT LO SOT23-5
Lowest to $1.1642
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8105 $54.3150
70+ $1.4855 $103.9850
105+ $1.4391 $151.1055
145+ $1.3927 $201.9415
190+ $1.3463 $255.7970
250+ $1.2070 $301.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess