Microchip Technology PIC18F24K22-I/SS Microcontroller
The PIC18F24K22-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a perfect blend of power efficiency and operational capabilities for a wide range of applications. This MCU is part of the popular PIC18F K22 family and is well-suited for projects that require a compact, yet powerful microcontroller with advanced features.
Key Features
- Core Processor: PIC
- Program Memory Size: 16KB (8K x 16)
- EEPROM Size: 256 x 8
- RAM Size: 768 x 8
- Speed: 64MHz
- Number of I/O: 25
- Package / Case: 28-SSOP (0.209", 5.30mm Width)
- Operating Temperature: -40°C ~ 85°C
Advanced Peripherals and Interconnects
The PIC18F24K22-I/SS boasts a rich set of peripherals including analog-to-digital converters (ADCs), serial communication modules like USART, SPI, and I2C, as well as PWM outputs and timers. These features enable the MCU to handle complex tasks and interface with a variety of sensors, actuators, and communication modules.
Power Management
With its nanoWatt XLP technology, the PIC18F24K22-I/SS is optimized for low power consumption, making it an ideal choice for battery-powered applications. It supports multiple power modes, allowing designers to balance performance and power efficiency according to their application needs.
Programmability and Development Support
Programming the PIC18F24K22-I/SS is facilitated through the MPLAB IDE, which is Microchip's integrated development environment. This environment supports a full range of development tools, including compilers, debuggers, and programmers, to streamline the development process from initial design to final deployment.
Applications
This microcontroller is versatile and can be used in a variety of applications, such as consumer electronics, industrial control systems, automotive subsystems, and IoT devices. Its robust feature set and power efficiency make it particularly well-suited for applications requiring a reliable MCU with a small footprint.