EN
  • EN
  • DE
  • IT

ECW-U1274KC9

Part No ECW-U1274KC9
Manufacturer Panasonic
Catalog Film Capacitors
Description CAP FILM 0.27UF 10% 100VDC 2820
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Active
Capacitance 0.27μF
Tolerance ±10%
Voltage Rating - DC 100V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.280" L x 0.197" W (7.10mm x 5.00mm)
Height - Seated (Max) 0.122" (3.10mm)
Termination Solder Pads
Applications General Purpose
Win Source Part Number 001003-ECW-U1274KC9
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian ECW-U1274KC9 CAD Model

Description

ECW-U1274KC9 Description

The ECW-U1274KC9 capacitor is tailored for use in high-performance electronic systems. Its excellent durability and compact form make it an essential component for progressive electronic designs.

  • Features and Benefits<ul>
  • Superior durability for extended lifespan
  • Highly compact design
  • Wide operational temperature range
  • Applications<ul>
  • Telecommunications systems
  • Aerospace technology
  • Advanced computing systems
  • Power conversion units
  • Additional Details<ul>
  • Capacitance: 22μF
  • Voltage rating: 63V
  • Temperature tolerance: -55°C to 125°C
  • You May Also Be Interested in

    Wurth Electronics Inc
    CAP FILM 0.15UF 10% 275VAC RAD
    Lowest to $0.8732
    Draloric
    CAP FILM 0.47UF 20% 630VDC RAD
    Lowest to $1.4553
    Kemet
    CAP FILM 2.2UF 20% 560VDC RADIAL
    Need more? Email Us
    EPCOS (TDK)
    CAP FILM 6.8UF 20% 630VDC RADIAL
    Lowest to $2.3284
    EPCOS (TDK)
    CAP FILM 2.2UF 10% 63VDC RADIAL
    Lowest to $0.7277
    Cornell Dubilier Knowles
    CAP FILM 66UF 10% 1KVDC RADIAL
    Need more? Email Us
    Kemet
    CAP FILM 1000PF 5% 63VDC RADIAL
    Need more? Email Us
    Kemet
    CAP FILM RAD
    Lowest to $0.6568
    Cornell Dubilier Knowles
    CAP FILM 0.68UF 10% 400VDC AXIAL
    Need more? Email Us

    Top Sellers

    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.5279
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.8313
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1127
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.7023
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.5619
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    45+ $1.3527 $60.8715
    105+ $1.1100 $116.5500
    165+ $1.0752 $177.4080
    225+ $1.0406 $234.1350
    290+ $1.0059 $291.7110
    385+ $0.9018 $347.1930
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 1,500 pieces
    MOQ: 45 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess