EN
  • EN
  • DE

BT111-A-HCIC

Part No BT111-A-HCIC
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RF TXRX MODULE SURFACE MOUNT / Transceiver Module Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Package Strip
Product Status Obsolete
Utilized IC / Part CSR8510
Mounting Type Surface Mount
Package / Case 41-SMD Module
Standard Package 100
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1348451-BT111-A-HCIC
Ultra Librarian 3D Model Ultra Librarian BT111-A-HCIC CAD Model

Description

The BT111-A-HCIC is a Bluetooth Low Energy (BLE) module manufactured by Silicon Labs. It is a compact, pre-certified module designed to simplify the integration of Bluetooth connectivity into a wide range of applications.

Applications

  • IoT (Internet of Things) devices
  • Wearable devices
  • Beacons
  • Health and fitness trackers
  • Smart home devices
  • Industrial sensors

Features

  • Bluetooth 5.2 compliant
  • Integrated antenna
  • Low power consumption
  • Compact size
  • Pre-certified for various regions (e.g., FCC, CE)
  • Multiple GPIOs
  • UART, SPI, and I2C interfaces

Benefits

  • Simplifies Bluetooth integration with a pre-certified module
  • Reduces development time and cost
  • Enables low-power operation for battery-powered devices
  • Offers flexible connectivity options with multiple interfaces
  • Provides a robust and reliable wireless connection

Additional Details

The BT111-A-HCIC module is based on the Silicon Labs EFR32BG22 Bluetooth System-on-Chip (SoC). It supports Bluetooth Low Energy (BLE) communication, allowing devices to connect wirelessly with smartphones, tablets, and other Bluetooth-enabled devices. The module integrates a high-performance antenna, simplifying the design and layout of the host device. The low power consumption enables long battery life, making it ideal for battery-powered applications.

The pre-certification of the module reduces the time and cost associated with regulatory approvals. The multiple GPIOs and interfaces provide flexibility in connecting to various sensors, actuators, and other peripherals. The robust and reliable wireless connection ensures reliable data transfer even in challenging environments.

You May Also Be Interested in

Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403
Quectel
Linear IC
Lowest to $22.9926
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess