EN
  • EN
  • DE
  • IT

RFM69HW-433S2

Part No RFM69HW-433S2
Manufacturer RF Solutions
Catalog RF Transceiver Modules
Description RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 433MHz Antenna Not Included Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr RF Solutions
Package Bulk
RF Family/Standard General ISM < 1GHz
Modulation FSK, GFSK, GMSK, MSK, OOK
Frequency 433MHz
Data Rate 300kbps
Power - Output 20dBm
Sensitivity -120dBm
Serial Interfaces SPI
Antenna Type Antenna Not Included
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 16mA
Current - Transmitting 16mA ~ 130mA
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case 16-SMD Module
Base Product Number RFM69HW
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 5A002A1
HTSUS 8525.60.1050
Win Source Part Number 1349586-RFM69HW-433S2
Ultra Librarian 3D Model Ultra Librarian RFM69HW-433S2 CAD Model

Description

The RFM69HW-433S2 is an RF transceiver module manufactured by RF Solutions.

  • Frequency: 433MHz
  • Data Rate: 300kbps
  • Power Output: 20dBm
  • Sensitivity: -120dBm
  • Mounting Type: Surface Mount
  • Packaging: Bulk
  • Standard Package: 1

You May Also Be Interested in

Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Silicon Labs
RF TXRX MODULE BT CHIP SMD
Lowest to $22.6620
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MOD / Transceiver Module
Need more? Email Us
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.2044 $67.2704
38+ $3.4497 $131.0886
59+ $3.3419 $197.1721
80+ $3.2340 $258.7200
104+ $3.1263 $325.1352
139+ $2.8029 $389.6031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,266 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess