EN
  • EN
  • DE

451-00001

Part No 451-00001
Manufacturer Laird Connectivity Inc.
Catalog RF Transceiver Modules
Description RF TXRX MODULE BT TRC ANT SMD / 802.15.4, Bluetooth Bluetooth v5.0, Thread Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Laird Connectivity Inc.
Series BL654
Package Tape & Reel
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.0, Thread
Frequency 2.4GHz
Data Rate 2Mbps
Power - Output 8dBm
Sensitivity -95dBm
Serial Interfaces I²C, I²S, PWM, SPI, UART, USB
Antenna Type Integrated, Trace
Utilized IC / Part nRF52840
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 5.4mA
Current - Transmitting 14.1mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 72-SMD Module
Standard Package 1,000
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1348561-451-00001
Ultra Librarian 3D Model Ultra Librarian 451-00001 CAD Model

Description

The Laird Connectivity BL654 is an RF transceiver module from the BL654 series.

  • Module Type: 72-SMD
  • Frequency: 2.4GHz
  • Protocol: Bluetooth v5.0 and Thread
  • Data Rate: 2Mbps
  • Antenna Type: Integrated Trace
  • Power Output: 8dBm
  • Sensitivity: -95dBm
  • Current Receiving: 5.4mA
  • Packaging: Tape and Reel
  • Voltage Supply: 1.7V to 3.6V
  • Serial Interfaces: I²C, I²S, PWM, SPI, UART, and USB
  • ECCN: 5A992C
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess