EN
  • EN
  • DE

BQ2012SN-D107

Part No BQ2012SN-D107
Manufacturer Benchmarq
Catalog PMIC - Battery Management
Description IC BATT PWR SUPPLY SUPPORT CIRC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Benchmarq
Package Bulk
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Interface Serial
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number BQ2012
Standard Package 16 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571316-BQ2012SN-D107
Ultra Librarian 3D Model Ultra Librarian BQ2012SN-D107 CAD Model

Description

The BQ2012SN-D107 is an integrated circuit battery monitor designed for multi-chemistry battery packs.

  • Suitable for: Use in various applications such as portable devices, power tools, and medical equipment.
  • Features: Serial interface for easy communication with a microcontroller or host system.
  • Provides: Accurate monitoring of battery voltage, current, and temperature, allowing for precise battery management and protection.
  • Package: 16-SOIC
  • Mounting: Surface Mount Installation
  • Temperature Range: 0°C to 70°C
  • Lifecycle Status: Active
  • Manufacturer: Benchmarq

You May Also Be Interested in

STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2443 $78.4886
4+ $32.2005 $128.8020
5+ $31.1942 $155.9710
7+ $30.1880 $211.3160
9+ $29.1817 $262.6353
12+ $26.1629 $313.9548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 461 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess